EN
  • EN
  • DE

B72650M111K72

Part No B72650M111K72
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description B726 Series 150 V 400 A 3.6 J 1750 pF Surface Mount SIOV Metal Oxide Varistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 110 pF
Clamping Current 5 A
Clamping Voltage 300 V
Depth 6.3 mm
Lead Free Yes
Length 8 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 115 V
Max Surge Current 400 A
Max Voltage Rating (AC) 115 V
Max Voltage Rating (DC) 150 V
Min Operating Temperature -40 °C
Mount Surface Mount
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Schedule B 8533400080
Varistor Voltage 180 V
Voltage Tolerance 10 %
Win Source Part Number 1047888-B72650M111K72
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72650M111K72 CAD Model

Description

The B72650M111K72 is a metal oxide varistor (MOV) from EPCOS (TDK), designed for overvoltage protection. As a transient voltage suppressor (TVS), it protects sensitive electronic circuits from damage caused by voltage surges and spikes.

Applications:

  • Power supplies: Protecting AC/DC and DC/DC power supplies from line transients and surges.
  • Lighting systems: Safeguarding LED drivers and ballasts from voltage spikes.
  • Industrial equipment: Protecting motors, controllers, and other industrial automation components.
  • Consumer electronics: Protecting TVs, computers, and other home appliances from power line disturbances.
  • Telecommunications equipment: Ensuring the reliability of network infrastructure by protecting against voltage transients.

Features:

  • High surge current capability: Withstands high surge currents without failure.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • Low clamping voltage: Limits the voltage across the protected circuit to a safe level.
  • Wide operating voltage range: Suitable for various voltage levels and applications.
  • Compact size: Facilitates easy integration into circuit boards.
  • RoHS compliant: Meets environmental standards for restricted substances.

Benefits:

  • Enhanced equipment reliability: Prevents damage to sensitive components from voltage surges.
  • Extended product lifespan: Reduces the risk of premature failure due to overvoltage events.
  • Reduced downtime: Minimizes equipment malfunctions and service interruptions.
  • Improved safety: Protects users from electrical hazards.
  • Cost-effective protection: Provides reliable overvoltage protection at a competitive price.

Additional Details:

The B72650M111K72 typically has a varistor voltage around 175V. The specific surge current and energy handling capabilities are detailed in the product datasheet. This MOV is composed of zinc oxide and other metal oxides that create its voltage-dependent resistance characteristics. The 'K72' at the end of the part number likely denotes specific manufacturing or quality control parameters.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess