EN
  • EN
  • DE

MC68HRC908JL3

Part No MC68HRC908JL3
Manufacturer ON Semiconductor
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer ON Semiconductor
Win Source Part Number 317237-MC68HRC908JL3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HRC908JL3 CAD Model

Description

ON Semiconductor MC68HRC908JL3 Microcontroller

The ON Semiconductor MC68HRC908JL3 is a highly integrated microcontroller tailored for a wide range of applications requiring efficient and low-power processing capabilities. This robust 8-bit microcontroller is based on the high-performance HCS08 CPU architecture and is designed to deliver exceptional functionality while maintaining power efficiency.

The MC68HRC908JL3 features a 8 MHz internal bus frequency and comes with 8KB of flash memory, providing ample space for application code storage. The 512 bytes of RAM ensure smooth operation and data manipulation, making it ideal for embedded systems that require quick data processing and reliable performance.

This microcontroller includes a variety of peripherals that enhance its functionality. It boasts an 8-channel, 10-bit analog-to-digital converter (ADC), which enables precise measurement of analog signals, making it suitable for sensor interfacing and data acquisition applications. In addition, the inclusion of a serial communications interface (SCI) allows for easy serial data exchange with other devices, supporting a range of communication protocols.

For timing and control purposes, the MC68HRC908JL3 is equipped with a 16-bit timer system that includes input capture, output compare, and pulse-width modulation (PWM) capabilities. These features provide developers with the tools necessary to implement complex timing operations and control tasks, such as motor control or LED dimming.

Security and protection are also key aspects of this microcontroller. It includes a programmable computer operating properly (COP) watchdog system, which helps to ensure that the system remains functional by resetting the processor in the event of software anomalies or runaway code.

With its low-voltage operation, ranging from 2.7V to 5.5V, the MC68HRC908JL3 is optimized for battery-powered and portable applications. Its power-saving modes, including stop and wait modes, allow for further reduction of power consumption when the device is idle or in low-activity states.

Designed with versatility in mind, the MC68HRC908JL3 from ON Semiconductor is an excellent choice for designers looking to balance performance with power efficiency in their next embedded system project.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess