EN
  • EN
  • DE

P0300SCMCL P03CM

Part No P0300SCMCL P03CM
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Littelfuse Inc.
Win Source Part Number 342283-P0300SCMCL P03CM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P0300SCMCL P03CM CAD Model

Description

The P0300SCMCL P03CM is a SIDACtor® protection thyristor from Littelfuse, designed to protect sensitive electronic equipment from overvoltage transients. This component provides a robust solution for safeguarding against voltage surges caused by lightning, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Data Lines Protection: Protects data communication lines from transient voltage surges.
  • Telecom Equipment: Used in telecom equipment to protect sensitive circuitry.
  • Industrial Control Systems: Provides overvoltage protection for industrial control systems.
  • Security Systems: Protects security system electronics from voltage transients.
  • Power Supplies: Safeguards power supplies against voltage surges and spikes.

Features

  • Low On-State Voltage: Minimizes voltage drop during normal operation.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Fast Turn-On Time: Quickly clamps overvoltage transients, protecting sensitive components.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Enhanced System Reliability: Protects against overvoltage events, increasing system uptime.
  • Reduced Downtime: Minimizes damage from voltage surges, reducing repair costs.
  • Improved Signal Integrity: Low capacitance ensures minimal impact on signal quality.
  • Cost-Effective Protection: Provides robust protection at a reasonable cost.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The P0300SCMCL P03CM SIDACtor comes in a surface-mount package, allowing for easy integration into circuit boards. Key electrical characteristics include its breakover voltage (VBO), holding current (IH), and surge current rating (ITSM). These parameters must be carefully considered to ensure appropriate protection for the intended application. The device operates over a specific temperature range, and its thermal characteristics should be evaluated to ensure proper heat dissipation. Littelfuse's datasheets provide detailed specifications necessary for proper implementation.

You May Also Be Interested in

Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess