EN
  • EN
  • DE

LVF252A12-1R0M-N

Part No LVF252A12-1R0M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970014-LVF252A12-1R0M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVF252A12-1R0M-N CAD Model

Description

The LVF252A12-1R0M-N is a wire-wound ferrite power inductor manufactured by Chilisin. It's designed for power supply applications, offering high inductance and low DC resistance in a compact package. This inductor is suitable for use in DC-DC converters, power amplifiers, and other power management circuits.

Applications

  • DC-DC Converters: Used in step-up, step-down, and flyback converters for energy storage and filtering.
  • Power Amplifiers: Employed in power amplifier circuits for impedance matching and signal filtering.
  • LED Lighting: Integrated into LED driver circuits for current regulation and voltage smoothing.
  • Power Management Systems: Utilized in power management ICs (PMICs) for voltage regulation and noise filtering.
  • Industrial Equipment: Found in power supplies for industrial control systems and automation equipment.

Features

  • High Inductance: Provides a high inductance value for efficient energy storage.
  • Low DC Resistance: Offers low DC resistance, minimizing power loss and improving efficiency.
  • Compact Size: Small surface-mount package allows for high-density mounting and space-saving designs.
  • Ferrite Core: Utilizes a ferrite core material for high permeability and low core loss.
  • RoHS Compliant: Complies with RoHS requirements, making it environmentally friendly.

Benefits

  • Improved Power Efficiency: Low DC resistance and high inductance enhance the efficiency of power supply circuits.
  • Reduced Component Size: Small size enables miniaturization of electronic devices and reduces overall board space.
  • Enhanced Reliability: Stable performance ensures long-term reliability and reduces the risk of circuit failures.
  • Lower Core Loss: Ferrite core minimizes core loss, improving efficiency at high frequencies.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details

The LVF252A12-1R0M-N has an inductance value of 1.0 μH. It features a low DC resistance, typically in the milliohm range. The saturation current is around 4A. It is designed for reflow soldering and is available in tape and reel packaging for automated assembly processes. The operating temperature range is typically -40°C to +125°C. It's crucial to consult the manufacturer's datasheet for exact specifications regarding the DC resistance, saturation current, and self-resonant frequency.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0412 $50.0580
2,960+ $0.0338 $100.0480
4,575+ $0.0328 $150.0600
6,310+ $0.0317 $200.0270
8,145+ $0.0307 $250.0515
10,910+ $0.0275 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,004 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess