EN
  • EN
  • DE

HMC499LC4TR

Part No HMC499LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 21GHZ-32GHZ 24SMT / RF Amplifier IC General Purpose 21GHz ~ 32GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 21GHz ~ 32GHz
P1dB 23dBm
Gain 17dB
Noise Figure 5dB
RF Type General Purpose
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 200mA
Mounting SMD (SMT)
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC499
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Other Names 1127-1759-6,1127-1759-2,1127-1759-1
Standard Package 100
Win Source Part Number 1015164-HMC499LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC499LC4TR CAD Model

Description

Product Overview: HMC499LC4TR by Analog Devices Inc.

The HMC499LC4TR is a state-of-the-art RF (Radio Frequency) amplifier from Analog Devices Inc., designed to deliver exceptional performance in a wide range of applications. This high-quality product is tailored for those who require a reliable and efficient solution for their RF amplification needs.

Key Features

  • Frequency Range: The HMC499LC4TR operates over a broad frequency range, making it versatile for various applications in the RF domain.
  • Output Power: It provides a high output power level, which ensures strong signal amplification and is essential for applications that demand high signal strength.
  • Gain: With a high gain value, this amplifier can significantly increase the power of an input signal, making it ideal for systems that require signal boosting.
  • Efficiency: Designed with efficiency in mind, the HMC499LC4TR minimizes power loss and heat generation, ensuring reliable operation and longevity.
  • Package: The device comes in a compact LC4TR package, which is suitable for space-constrained applications while providing robustness and durability.

Applications

The versatility of the HMC499LC4TR allows it to be used in a variety of applications, including but not limited to:

  • Wireless infrastructure
  • Microwave radio and VSAT
  • Military and space
  • Test instrumentation
  • Broadband communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC499LC4TR is no exception. This product is manufactured with the highest industry standards, ensuring that it meets the rigorous demands of professional environments. Whether for commercial or industrial applications, the HMC499LC4TR is designed to perform consistently over time, providing users with peace of mind and a dependable RF amplification solution.

Conclusion

In conclusion, the HMC499LC4TR from Analog Devices Inc. represents a blend of performance, efficiency, and reliability. Its broad frequency range, high output power, and substantial gain make it an excellent choice for a variety of RF applications. When choosing an RF amplifier, the HMC499LC4TR stands out as a top-tier option for professionals seeking the best in signal amplification technology.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $454.5454 $454.5454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess