EN
  • EN
  • DE

MP2600SBRP

Part No MP2600SBRP
Manufacturer Littelfuse Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981087-MP2600SBRP
Categories OEM Parts(M-N)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP2600SBRP CAD Model

Description

The MP2600SBRP is a SIDACtor® protection thyristor manufactured by Littelfuse. It is designed to protect sensitive electronic equipment from voltage transients caused by lightning surges, power faults, and electrostatic discharge (ESD). The SIDACtor® device is commonly used in telecommunications, networking, and industrial applications to ensure the reliability and longevity of electronic systems.

Applications:

  • Telecommunications Equipment: Protects telecom equipment such as modems, routers, and telephone lines from voltage surges.
  • Networking Equipment: Safeguards networking devices like switches, hubs, and Ethernet interfaces from lightning strikes and power faults.
  • Industrial Control Systems: Protects industrial control systems and equipment from voltage transients and ESD.
  • Surge Protection Modules: Used in surge protection modules and devices to provide robust protection against voltage surges.
  • Data Lines Protection: Protects data lines and interfaces from transient voltage events.

Features:

  • Low Voltage Overshoot: Minimizes voltage overshoot during surge events, protecting sensitive components.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Quickly clamps voltage transients to protect downstream circuitry.
  • Low Capacitance: Minimizes signal distortion in high-speed data line applications.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) regulations.

Benefits:

  • Enhanced Equipment Reliability: Protects electronic equipment from voltage surges, improving overall reliability and lifespan.
  • Reduced Downtime: Minimizes equipment downtime caused by surge-related failures.
  • Improved Safety: Protects personnel and equipment from hazardous voltage transients.
  • Cost-Effective Protection: Provides robust surge protection at a competitive cost.
  • Easy Integration: Simple two-terminal device allows for easy integration into existing circuits.

The MP2600SBRP is available in a DO-214AA (SMB) surface mount package. The breakover voltage is 260V. Its robust surge protection capabilities and fast response time make it an excellent choice for protecting sensitive electronic equipment from voltage transients.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess