EN
  • EN
  • DE

KTD1411-UPH

Part No KTD1411-UPH
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988930-KTD1411-UPH
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTD1411-UPH CAD Model

Description

The KTD1411-UPH is a transistor manufactured by KEC (Korea Electronics Co., Ltd.). This NPN Epitaxial Planar Transistor is designed for use in various switching and amplification applications. It offers a good balance of voltage, current, and speed, making it suitable for a range of electronic circuits.

Applications

  • High-speed switching circuits: Due to its fast switching speed, it can be used in circuits where rapid on/off control is required.
  • Amplification circuits: Suitable for small-signal amplification in audio and RF applications.
  • Driver stages: Used as a driver for higher-power transistors or loads.
  • DC-DC converters: Employed in the switching section of DC-DC converters.
  • Power management circuits: Found in various power management applications, providing control and regulation.

Features

  • NPN Epitaxial Planar Transistor: Provides reliable and consistent performance.
  • High Collector Current (IC): Capable of handling a significant amount of current, making it versatile.
  • Fast Switching Speed: Ensures efficient operation in high-frequency applications.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • Pb-free package: Meets environmental standards and regulations.

Benefits

  • Improved Circuit Performance: Enables efficient and reliable operation in various electronic circuits.
  • Reduced Power Consumption: Low saturation voltage contributes to minimizing power loss.
  • Enhanced Reliability: Robust design ensures stable performance under various operating conditions.
  • Versatile Application: Suitable for a wide range of applications due to its balanced characteristics.
  • Environmentally Friendly: Pb-free package complies with environmental regulations.

Additional Details

The KTD1411-UPH typically comes in a TO-92 package. Key specifications include a collector-emitter voltage (VCEO) of around 50V, a collector current (IC) of approximately 1A, and a power dissipation of about 0.625W. Its transition frequency (fT) is typically in the MHz range, enabling its use in high-speed applications. Ensure proper heat sinking is implemented when operating near maximum power ratings. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess