EN
  • EN
  • DE

RH5VA33CA-T1

Part No RH5VA33CA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294686-RH5VA33CA-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VA33CA-T1 CAD Model

Description

The RH5VA33CA-T1 is a voltage regulator manufactured by Ricoh. This device is a member of a family of CMOS-based voltage regulators renowned for their high input voltage capability and low supply current, making them particularly well-suited for applications where power efficiency is paramount.

Applications

  • Portable Electronics: Used extensively in devices such as smartphones, tablets, and portable music players.
  • Battery-Operated Devices: Suitable for battery-powered applications where extended battery life is essential.
  • Microcontroller Power Supply: Provides a stable and regulated voltage source for microcontrollers in embedded systems.
  • IoT (Internet of Things) Devices: Employed in low-power IoT devices, contributing to energy-efficient operation.
  • Wireless Communication Modules: Used in wireless sensors and communication modules to regulate voltage.

Features

  • High Input Voltage Tolerance: Designed to handle high input voltage levels, offering design flexibility.
  • Low Quiescent Current: Operates with minimal supply current, which extends battery life.
  • CMOS Technology: Utilizes CMOS technology for enhanced performance, reliability, and minimal power consumption.
  • Compact Package: Typically available in small surface-mount packages (e.g., SOT-23), saving valuable board space.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current.

Benefits

  • Stable Output Voltage: Ensures a consistent and reliable voltage supply, enhancing the performance of the powered device.
  • Energy Efficiency: Low supply current minimizes power consumption, maximizing battery life in portable applications.
  • Small Footprint: Compact package enables integration into small and space-constrained electronic devices.
  • Overcurrent Protection: Prevents damage due to excessive current draw, enhancing system robustness.
  • Versatile Application: Suitable for a broad range of applications requiring efficient and stable voltage regulation.

The RH5VA33CA-T1 is often used alongside capacitors and other passive components to create a complete power management solution. Its compact size, high efficiency, and built-in protection features make it a preferred choice for many portable and battery-powered applications. The "-T1" suffix typically indicates that the component is supplied on tape and reel packaging for automated assembly lines. The low quiescent current is a crucial factor in extending the operational lifespan of battery-powered devices.

You May Also Be Interested in

Zilog
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess