EN
  • EN
  • DE

SE-107E

Part No SE-107E
Manufacturer Littelfuse Inc.
Catalog Protection Relays & Systems
Description GF-GC MONITOR UVR 240 VAC SUPPLY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Protection Relays & Systems
Mfr Littelfuse Inc.
Series SE-107
Package Bulk
Function Ground Fault
Voltage - Supply 240VAC
Trip Range 0.5 ~ 4A
Delay Time 0.1 ~ 1s
Mounting Type Chassis Mount
Termination Style Screw Terminal
Features Automatic Reset, Manual Reset
Temperature Range - Operating -40°C ~ 60°C
Other Names -1024-SE-107E
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1272463-SE-107E
Ultra Librarian 3D Model Ultra Librarian SE-107E CAD Model

Description

SE-107E is an industrial automation and controls protection relay and system series by Littelfuse Inc.

  • Manufacturer: Littelfuse Inc.
  • MPN: 1272463-SE-107E
  • Termination Style: Screw terminal
  • Features: Automatic and manual reset
  • Package: Bulk
  • Standard Package: 1
  • Function: Ground fault
  • Weight: -
  • Delay Time: 0.1 ~ 1s
  • Voltage Supply: 240VAC
  • Mounting Type: Chassis mount
  • Operating Temperature: -40°C ~ 60°C
  • Trip Range: 0.5 ~ 4A
  • ECCN: EAR99
  • MSL Level: Not applicable
  • HTSUS: 8543.70.9860

You May Also Be Interested in

TE Connectivity
724X=RELAY, REVERSE POWER
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 8-26A
Need more? Email Us
Littelfuse Inc.
3-PHASE POWER MONITOR/200-480V
Need more? Email Us
Omron
VOLTAGE/CURRENT MONITOR UNIT
Need more? Email Us
Omron
RELAY MOTOR PROTECT 100/110/120V
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 50-160A
Need more? Email Us
TE Connectivity
WD2759-003=OVER/UNDERVOLTAGE R
Need more? Email Us
Littelfuse Inc.
3-PHASE OLR/200-480V/2-800FLA+
Need more? Email Us
Omron
RELAY MOTOR PROTECT 200/220/240V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess