EN
  • EN
  • DE

K2CM-2HA

Part No K2CM-2HA
Manufacturer Omron
Catalog Protection Relays & Systems
Description RELAY MOTOR PROTECTIVE 50-160A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Function Overcurrent, Phase Loss, Phase Sequence
Voltage - Supply 200/220/240VAC
Trip Range 50 ~ 160A
Delay Time 2 ~ 40s
Mounting Type Chassis Mount
Termination Style Screw Terminal
Features Automatic Reset, Test Button
Operating Temperature -10°C ~ 60°C
Ultra Librarian 3D Model Ultra Librarian K2CM-2HA CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY MOTOR PROTECTIVE 50-160A
Need more? Email Us
Littelfuse Inc.
NGR MONITOR TEST RESISTOR 100 KO
Need more? Email Us
Omron
TMR SPDT 0.1S-10MIN BLACK DC24
Need more? Email Us
Littelfuse Inc.
SURGE ARRESTER GDT
Need more? Email Us
Littelfuse Inc.
GROUND FAULT MONITOR /
Need more? Email Us
Littelfuse Inc.
NEUTRAL-EARTHING-RES MON PROFIBU
Need more? Email Us
Littelfuse Inc.
3-PHASE POWER MONITOR/500-600V
Need more? Email Us
TE Connectivity
WUV-125DC-H=WILMAR UNDRVOLTAGE
Need more? Email Us
Omron
TMR DPST-NO .1MIN-10HR BK DC12
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess