EN
  • EN
  • DE

CPRV1222A-LP

Part No CPRV1222A-LP
Manufacturer Finisar Corporation
Catalog Fiber Optics - Receivers
Description FULLY INTEGRATED 100G DP QPSK  /  Fiber Optic Receiver General Purpose Data Transmission Systems 100Gbps -20dBm 3.3V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Receivers
Mfr Finisar Corporation
Package Bulk
Product Status Obsolete
Data Rate 100Gbps
Voltage - Supply 3.3V
Power - Minimum Receivable -20dBm
Applications General Purpose Data Transmission Systems
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8517.62.0090
Other Names 10295211,1228610,10295221,10295231,775-1202,CPRV1222A-LP-ND
Standard Package 1
Win Source Part Number 1053011-CPRV1222A-LP
Ultra Librarian 3D Model Ultra Librarian CPRV1222A-LP CAD Model

Description

The CPRV1222A-LP fiber optic receiver is a high-speed device that is designed for use in general-purpose data transmission systems.

  • Data Rate: 100Gbps
  • Supply Voltage: 3.3V
  • Minimum Receivable Power: -20dBm
  • Package: Bulk
  • Standard Package: 1
  • Status: Obsolete
  • Note: Alternative parts are available in the market

You May Also Be Interested in

Broadcom Limited
RCVR OPTICAL 1.5MBD PROFIBUS ST
Need more? Email Us
Broadcom Limited
TXRX OPT 50MBD THRD ST PORT / Fiber Optic Receiver Optical 50MBd -24dBm 3.135V ~ 5.25V 30 mA
Lowest to $33.7539
Broadcom Limited
FIBER OPTIC RECEIVER 2MBD
Need more? Email Us
HARTING
FIBER OPTIC RECEIVER 5MBPS
Need more? Email Us
MACOM Technology Solutions
AT-12C/5MMLC/8FPC
Need more? Email Us
Firecomms
Fiber Optic Receiver General Purpose 50MBd 24 mA
Lowest to $28.4162
Broadcom Limited
RCVR OPT LOW CURRENT HORZ
Lowest to $13.0363
TT Electronics
FIBER OPTIC RECEIVER 5MBD TO18
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER 5MBD
Lowest to $41.8038

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess