EN
  • EN
  • DE

ADF4118BRUZ-RL7

Part No ADF4118BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL RF FREQ SYNTHESZR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 3GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 709339-ADF4118BRUZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADF4118
Introduction Date April 01, 2000
ECCN 5A991.b
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADF4118BRUZ-RL7 CAD Model

Description

The ADF4118BRUZ-RL7 is an advanced frequency synthesizer designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is part of the ADF4118 family of PLL (Phase-Locked Loop) frequency synthesizers, which are widely used in wireless communication systems for reliable frequency generation and signal conditioning.

Key Features

  • Integrated PLL Core: The ADF4118BRUZ-RL7 features a high-quality PLL core that enables precise frequency synthesis and stability, essential for modern RF (Radio Frequency) applications.
  • Wide Frequency Range: This synthesizer is capable of operating over a broad frequency range, making it suitable for a variety of wireless applications, including base stations, mobile radios, and satellite communications.
  • Programmable Dividers: The device includes programmable reference and RF dividers, allowing for flexible frequency planning and fine-tuning of the output signal.
  • Low Phase Noise: With its low phase noise performance, the ADF4118BRUZ-RL7 ensures high-quality signal generation, which is critical for maintaining the integrity of communication links.
  • Power Supply: It operates on a single 3.0 V to 3.6 V power supply, providing efficient power usage while maintaining performance.
  • Compact Package: The synthesizer comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The ADF4118BRUZ-RL7 is designed to meet the needs of a wide range of applications that require high-performance frequency synthesis, including:

  • Wireless Infrastructure (e.g., GSM, WCDMA, LTE base stations)
  • Private Mobile Radios
  • Wireless Local Loop Systems
  • Test Equipment
  • Satellite Terminals

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADF4118BRUZ-RL7 is no exception. It is manufactured to the highest industry standards and is designed to perform reliably in demanding environments.

Ordering Information

The ADF4118BRUZ-RL7 is available for order under the part number ADF4118BRUZ-RL7. For detailed specifications and ordering information, please refer to the official Analog Devices Inc. datasheets or contact their sales department.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4308 $51.4620
36+ $2.8151 $101.3436
56+ $2.7271 $152.7176
76+ $2.6391 $200.5716
98+ $2.5512 $250.0176
132+ $2.2872 $301.9104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess