EN
  • EN
  • DE

ADSP-BF526KBCZ-4

Part No ADSP-BF526KBCZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 400MHZ 289CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Active
Type Fixed Point
Interface DMA, Ethernet, I2C, PPI, SPI, SPORT, UART, USB
Clock Rate 400MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 289-LFBGA, CSPBGA
Supplier Device Package 289-CSPBGA (12x12)
Base Product Number ADSP-BF526
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910988-ADSP-BF526KBCZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF526KBCZ-4 CAD Model

Description

The ADSP-BF526KBCZ-4 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its power efficiency and processing capabilities. This processor is part of the Blackfin family, which is well-known for its combination of a microcontroller and a signal processor, making it ideal for a variety of embedded applications that require significant signal processing in a power-constrained environment.

Key Features:

  • Core Performance: The device features a Blackfin processor core with a maximum frequency of 400MHz, providing a balance of performance and power efficiency for demanding applications.
  • Memory: It includes 132KB of on-chip memory, which is crucial for real-time signal processing tasks that require fast data access.
  • Peripheral Set: This DSP comes with a rich set of peripherals, including UART, SPI, SPORT, CAN, and more, offering versatile interface options for various external devices.
  • Power Management: With dynamic power management options, the ADSP-BF526KBCZ-4 allows developers to optimize power consumption according to the processing load.
  • Integration: The level of integration provided by this processor helps to reduce the overall system cost and board space, making it an economical choice for embedded systems.
  • Package: Housed in a 208-ball CSPBGA package, the ADSP-BF526KBCZ-4 is designed for compact and space-constrained applications.

Applications:

The ADSP-BF526KBCZ-4 is suitable for a wide range of applications, including but not limited to:

  • Industrial control and automation
  • Automotive audio, telematics, and infotainment systems
  • Portable and handheld devices
  • Medical instrumentation
  • Security and surveillance systems
  • Networked communication devices

With its robust architecture, the ADSP-BF526KBCZ-4 by Analog Devices Inc. is an excellent choice for developers looking to implement complex signal processing algorithms in embedded systems while maintaining a low power profile.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess