EN
  • EN
  • DE

K1300G

Part No K1300G
Manufacturer Littelfuse Inc.
Catalog Diacs, Sidacs
Description SIDAC 120-138V 1A DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Voltage - Breakover 120 to 138V
Current - Breakover 10μA
Current - Hold (Ih) (Max) 150mA
Current - Peak Output 1A
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package DO-15
Win Source Part Number 1050219-K1300G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian K1300G CAD Model

Description

The K1300G is a SIDACtor protection thyristor manufactured by Littelfuse. It's designed to protect sensitive telecommunications equipment from damaging voltage surges, particularly those caused by lightning and power faults. This device is a solid-state switching device that rapidly switches to a low-voltage on-state when the voltage across it exceeds its breakover voltage, thereby diverting the surge current away from the protected equipment.

Applications

  • Central Office Equipment
  • Access Network Equipment (e.g., DSL modems)
  • Customer Premises Equipment (e.g., telephone handsets, fax machines)
  • General Telecom Linecard Protection

Features

  • Low On-State Voltage: Minimizes stress on protected circuitry during surge events.
  • High Surge Current Capability: Designed to withstand high surge currents as defined by industry standards.
  • Low Capacitance: Minimizes signal degradation in high-bandwidth telecommunications applications.
  • RoHS Compliant: Environmentally friendly, complying with Restriction of Hazardous Substances directives.
  • Breakover Voltage: 130V
  • Peak Pulse Current: 75A

Benefits

  • Enhanced Equipment Reliability: Protects sensitive equipment from voltage surges, extending its operational life.
  • Reduced Downtime: Prevents equipment damage and associated downtime due to surge events.
  • Compliance with Regulatory Standards: Helps equipment manufacturers meet regulatory requirements for surge protection.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting valuable telecommunications equipment.

The K1300G features a DO-214AA (SMB) package, suitable for surface mounting. Its fast response time and robust construction make it a reliable choice for surge protection in a variety of telecommunications applications. Key technical specifications include a breakover voltage (VBO) of 130V and a peak pulse current (IPP) capability of 75A. It's also designed to operate over a wide temperature range.

You May Also Be Interested in

Littelfuse Inc.
SIDAC 110-125V 1A DO214
Need more? Email Us
Littelfuse Inc.
Kxxxzy Series - Standard Bidirectional SIDACs, DO-214AA, RoHS
Need more? Email Us
Littelfuse Inc.
SIDAC 220-250V 1A TO92
Lowest to $0.5047
Littelfuse Inc.
SIDAC 240-280V 1A DO15
Lowest to $2.9920
Littelfuse Inc.
SIDAC 140-170V 1A DO214
Lowest to $0.8282
Littelfuse Inc.
Need more? Email Us
Littelfuse Inc.
SIDAC 120-138V 1A DO15
Need more? Email Us
Littelfuse Inc.
SIDAC UNI 210-230V 1A DO214AC / Diac/Sidac Thyristor 210 ~ 230V DO-214AC (SMA)
Lowest to $1.3461
Littelfuse Inc.
THYRISTOR 320V 3KA TO262M-2 / 320V Off-State 3 kA Ipp TVS Thyristor TO-262M-2
Lowest to $9.3844

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess