EN
  • EN
  • DE

ASMD100F-2

Part No ASMD100F-2
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description POLYSWITCH PTC RESET .90A HOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Polymeric
Voltage - Max 30V
Current - Max 40A
Current - Hold (Ih) (Max) 900mA
Current - Trip (It) 2.16A
Time to Trip 20s
Resistance - Initial (Ri) (Min) 98 mOhm
Resistance - Post Trip (R1) (Max) 480 mOhm
Temperature Range - Operating -40°C to 85°C
Ratings AEC-Q200
Mounting SMD (SMT)
Dimension 0.290" L x 0.202" W (7.36mm x 5.12mm)
Thickness (Max) 0.125" (3.18mm)
Win Source Part Number 1018635-ASMD100F-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASMD100F-2 CAD Model

Description

The ASMD100F-2 is a resettable fuse, also known as a polymeric positive temperature coefficient (PPTC) device, manufactured by Littelfuse. These devices are designed to protect electronic circuits from overcurrent conditions by limiting the flow of current during a fault. They are commonly used in various electronic applications to enhance safety and reliability.

Applications:

  • USB Port Protection: Protecting USB ports in computers, peripherals, and chargers from overcurrent faults.
  • General Electronics Protection: Providing overcurrent protection in a wide range of electronic devices, including consumer electronics, industrial equipment, and telecommunications systems.
  • Automotive Electronics: Protecting sensitive electronic components in automotive applications, such as control units and sensor circuits.
  • Power Supply Protection: Protecting power supplies from overcurrent conditions caused by load faults.
  • Battery Packs: Providing overcurrent protection in battery packs for portable devices.

Features:

  • Resettable: Automatically resets after the fault is removed and the device cools down.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Fast Trip Time: Quickly responds to overcurrent conditions, limiting the amount of fault current.
  • Low Resistance: Maintains low resistance during normal operation, minimizing power loss.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directives.
  • Halogen-Free: Free of halogenated materials, meeting environmental standards.

Benefits:

  • Circuit Protection: Protects electronic circuits from damage caused by overcurrent faults.
  • Improved Reliability: Enhances the reliability of electronic devices by preventing component failures due to overcurrent conditions.
  • Reduced Downtime: Minimizes downtime by automatically resetting after a fault is cleared.
  • Cost Savings: Reduces the need for replacing blown fuses, leading to cost savings.
  • Enhanced Safety: Improves safety by limiting the flow of current during fault conditions, preventing potential hazards.

Additional Details:

The ASMD100F-2 has a hold current (Ih) of 1.0A and a trip current (It) of 2.0A. The maximum voltage rating is 6VDC. The device's operating temperature range is typically from -40°C to +85°C. It is surface-mountable, making it easy to integrate into modern PCB designs. The device conforms to industry standards for safety and performance, providing a reliable overcurrent protection solution.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 750MA RADIAL
Lowest to $0.7697
EPCOS (TDK)
Ceramic PTC Resettable Fuse 160V 70 mA Ih Through Hole Radial, Disc
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 24V 200 mA Ih Surface Mount 0805 (2012 Metric), Concave
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.2191
Eaton / Cutler Hammer
PTC RESET FUSE 6V 1.1A 1206
Lowest to $0.3130
Littelfuse Inc.
PTC RESET FUSE 6V 1.1A 0805
Lowest to $0.0581
Littelfuse Inc.
PPTC-TLINE-PSW
Need more? Email Us
RFE/Fuzetec
PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.0830
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5623 $50.6070
220+ $0.4614 $101.5080
340+ $0.4470 $151.9800
465+ $0.4326 $201.1590
600+ $0.4181 $250.8600
805+ $0.3749 $301.7945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess