EN
  • EN
  • DE

FSMD110-16-1206R

Part No FSMD110-16-1206R
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RFE/Fuzetec
Series FSMD1206
Packaging Reel - TR
Voltage - Max 16V
Current - Hold (Ih) (Max) 1.1 A
Current - Trip (It) 2.2 A
Current - Max 100 A
Time to Trip 300 ms
Resistance - Initial (Ri) (Min) 40 mOhms
Resistance - Post Trip (R1) (Max) 180 mOhms
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric), Concave
Size / Dimension 0.128" L x 0.065" W (3.25mm x 1.65mm)
Thickness (Max) 0.055" (1.40mm)
Approval Agency cUL, TUV, UL
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1479062-FSMD110-16-1206R
Ultra Librarian 3D Model Ultra Librarian FSMD110-16-1206R CAD Model

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 30V 200MA 1210
Need more? Email Us
RFE/Fuzetec
PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.0830
Eaton / Cutler Hammer
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.1343
Murata Electronics North America
THERMISTOR PTC 140V 5.6 OHM 120C
Need more? Email Us
Murata Electronics North America
PTC RESET FUSE 30V 867MA RADIAL
Lowest to $1.7042
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Lowest to $0.6260
Littelfuse Inc.
PTC RESET FUSE 60V 1.6A RADIAL
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 24V 355 mA Ih Surface Mount 2-SMD
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 6V 3A 1812
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0830 $50.2150
1,470+ $0.0681 $100.1070
2,275+ $0.0660 $150.1500
3,135+ $0.0638 $200.0130
4,055+ $0.0617 $250.1935
5,425+ $0.0553 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,788 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess