EN
  • EN
  • DE

A5030UB6RP

Part No A5030UB6RP
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description SIDAC 4CHP 270/400V 250A MS-013
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Series SIDACtor
Packaging Reel package
Part Status Obsolete(EOL)
Voltage - Breakover 340V, 550V
Voltage - Off State 270V, 400V
Voltage - On State 8V
Current - Peak Pulse (8/20μs) 250A
Current - Peak Pulse (10/1000μs) 80A
Current - Hold (Ih) 150mA
Number of Elements 6
Capacitance 35pF, 45pF
Mounting SMD
Package 6-SMD, Gull Wing
Win Source Part Number 766767-A5030UB6RP
Popularity Medium
Supply and Demand Status Limited
Family Name A5030UB6
Introduction Date March 10, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian A5030UB6RP CAD Model

Description

The A5030UB6RP is a TVS (Transient Voltage Suppression) thyristor manufactured by Littelfuse Inc. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This thyristor offers robust overvoltage protection in various applications.

Applications

  • Telecom equipment: Protection of telecom lines and interfaces.
  • Data communication lines: Protection of Ethernet, USB, and other data lines.
  • Industrial control systems: Protection of I/O ports and communication interfaces.
  • Power supplies: Overvoltage protection for power supplies.
  • Security systems: Protection of alarm systems and CCTV equipment.

Features

  • High surge current capability: Handles large surge currents without degradation.
  • Low on-state voltage: Minimizes voltage drop during surge events.
  • Fast response time: Quickly clamps transient voltages.
  • RoHS compliant: Environmentally friendly.
  • Compact package: Saves board space.

Benefits

  • Enhanced equipment reliability: Protects sensitive components from damage caused by voltage transients.
  • Reduced downtime: Prevents equipment failures due to overvoltage events.
  • Improved system performance: Maintains signal integrity during transient events.
  • Cost-effective protection: Provides a reliable and affordable solution for overvoltage protection.
  • Compliance with safety standards: Helps meet regulatory requirements for surge protection.

Additional Details

The A5030UB6RP has a breakover voltage of approximately 36V. It is designed to handle surge currents up to 5000A. The device is typically available in a DO-214AA (SMB) package. The specific clamping voltage and holding current will vary slightly depending on the exact operating conditions. It is crucial to consult the Littelfuse datasheet for detailed electrical characteristics and application guidelines to ensure optimal performance and protection.

You May Also Be Interested in

Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess