EN
  • EN
  • DE

57070-000

Part No 57070-000
Manufacturer Littelfuse Inc.
Catalog Sensors, Transducers -Magnets Sensor -Matched Magnets
Description MAGNET 0.219\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Use With/Related Products 59070
Housing Material Plastic
Material - Magnet Alnico 5 (AlNiCo)
Case / Package Cylinder, Threaded
Size 0.219" Dia x 1.50" L (5.56mm x 38.0mm)
Temperature Range - Operating 105°C (TA)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1600712-57070-000
Ultra Librarian 3D Model Ultra Librarian 57070-000 CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
MAGNET 0.219\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.700"L X 0.130"W PLASTIC
Need more? Email Us
M13
Standex-Meder Electronics
MAGNET 0.906\
Need more? Email Us
Standex-Meder Electronics
MAGNET 1.122\
Need more? Email Us
Standex-Meder Electronics
MAGNET 1.122\
Need more? Email Us
M04
Standex-Meder Electronics
MAGNET 0.910\
Need more? Email Us
Standex-Meder Electronics
MAGNET 0.980\
Need more? Email Us
Littelfuse Inc.
MAGNET 1.125"L X 0.259"W PLASTIC
Need more? Email Us
Littelfuse Inc.
MAGNET 1.125"L X 0.259"W PLASTIC
Lowest to $4.9256

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess