EN
  • EN
  • DE

2920L100DR

Part No 2920L100DR
Manufacturer Littelfuse Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Manufacturer Homepage www.littelfuse.com/
RoHS State Request Verification
Win Source Part Number 759196-2920L100DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2920L100DR CAD Model

Description

The 2920L100DR is a resettable PPTC (Polymeric Positive Temperature Coefficient) fuse manufactured by Littelfuse. It's designed to protect electronic circuits from overcurrent conditions. These devices act as self-resetting fuses, increasing their resistance significantly when a fault current flows, thus limiting the current and protecting the circuit. Once the fault is removed and power is cycled, the PPTC resets to its low-resistance state and normal operation can resume.

Applications:

  • USB Ports: Protection against overcurrent in USB ports of computers, peripherals, and chargers.
  • Power Supplies: Overcurrent protection in low-voltage power supplies.
  • Battery Packs: Protection of battery packs for mobile phones, laptops, and other portable devices.
  • Game Consoles: Protection for I/O ports and power circuitry in gaming consoles.
  • General Electronics: Overcurrent protection in a wide range of electronic devices.

Features:

  • Resettable: Automatically resets after the overcurrent condition is removed.
  • Low Resistance: Offers low resistance during normal operation, minimizing voltage drop.
  • Fast Trip Time: Quickly responds to overcurrent events, limiting the duration of the fault current.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Circuit Protection: Provides reliable overcurrent protection, preventing damage to sensitive electronic components.
  • Reduced Downtime: Self-resetting functionality minimizes downtime compared to traditional fuses, which require replacement.
  • Cost Savings: Eliminates the need for fuse replacement, reducing maintenance costs.
  • Improved Reliability: Enhances the reliability of electronic devices by protecting against overcurrent faults.
  • Space Efficiency: Compact size allows for easy integration into various applications.

Specifications:

The specific electrical characteristics (e.g., hold current, trip current, trip time, maximum voltage) vary depending on the specific configuration of the 2920L100DR. Consult the Littelfuse datasheet for the precise values for this specific part number. Typically, a PPTC fuse will have specifications for:

  • Ihold: The maximum current the device can withstand without tripping.
  • Itrip: The minimum current that will cause the device to trip.
  • Vmax: The maximum voltage the device can withstand.
  • Imax: The maximum fault current the device can interrupt.
  • Pd: Power Dissipation when tripped.

The 2920L100DR is a reliable and cost-effective solution for overcurrent protection in a wide range of electronic applications. Its resettable functionality and compact size make it a popular choice for protecting sensitive circuits.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess