Microchip Technology's PIC18F8585-I/PT Microcontroller
The PIC18F8585-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the popular PIC18F family, which is well-known for its enhanced features, versatile capabilities, and ease of use. The PIC18F8585-I/PT is equipped with a powerful 8-bit architecture and is housed in a 80-TQFP package, making it ideal for space-constrained applications.
Key Features:
- Core: The MCU features a high-performance RISC CPU with a 31-level hardware stack and a 8 x 8 single-cycle hardware multiplier.
- Memory: It comes with 32KB of flash memory, 2,048 bytes of RAM, and 1KB of EEPROM, providing ample space for complex programs and data storage.
- Speed: The device operates at a maximum speed of 40MHz, offering swift processing capabilities for time-sensitive tasks.
- I/O Pins: It boasts 68 programmable input/output pins, allowing for flexible interfacing with peripherals and other devices.
- Analog Features: The MCU includes 10-bit, 13-channel Analog-to-Digital Converters (ADCs), which enable precise measurement of analog signals.
- Communication Peripherals: It supports multiple communication protocols, including USART, SPI, and I2C, facilitating easy data exchange with other devices.
- Timers: The device has four timers, including one 8-bit and three 16-bit timers, which are useful for timing and counting applications.
- Power Management: With power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), the MCU ensures reliable operation even in power-critical scenarios.
- Operating Voltage: The PIC18F8585-I/PT operates within a voltage range of 4.2V to 5.5V, making it compatible with standard power supplies.
- Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable performance under extreme conditions.
This MCU is perfect for developers looking for a robust and versatile microcontroller that can handle complex tasks while still being power-efficient. Its extensive feature set makes it suitable for industrial control systems, automotive applications, home automation, and many other embedded system applications. The PIC18F8585-I/PT is a testament to Microchip Technology's commitment to providing innovative and reliable microcontroller solutions.