The Littelfuse 0805L110ULYR is a surface mount fuse designed to protect electronic circuits from overcurrent conditions. This fuse is part of Littelfuse's wide range of circuit protection devices, known for their reliability and performance.
Applications
- Portable electronics such as smartphones, tablets, and laptops.
- Consumer electronics such as televisions, set-top boxes, and gaming consoles.
- Industrial equipment such as programmable logic controllers (PLCs) and motor drives.
- LED lighting systems for protecting against surge currents and overloads.
- Power supplies and battery chargers for preventing damage from short circuits and overloads.
Features
- Surface mount package (0805 size) for easy assembly on printed circuit boards (PCBs).
- Fast acting characteristic for quick response to overcurrent events.
- High inrush current withstand capability for reliable operation in circuits with high transient currents.
- Ceramic body construction for excellent thermal stability and resistance to environmental factors.
- RoHS compliant, ensuring compliance with environmental regulations.
Benefits
- Effective circuit protection, preventing damage to sensitive electronic components.
- Compact size, allowing for use in space-constrained applications.
- Fast response time, minimizing the duration of overcurrent events.
- Reliable performance, ensuring consistent and predictable protection.
- Easy integration, simplifying circuit design and assembly.
The 0805L110ULYR fuse is designed to interrupt excessive current flow, protecting downstream components from damage due to short circuits, overloads, and other fault conditions. Its small size and surface mount construction make it ideal for use in high-density electronic assemblies. The fuse's fast acting characteristic ensures rapid response to overcurrent events, minimizing the potential for damage.
Technical Specifications:
- Package Size: 0805 (2012 Metric)
- Current Rating: 1.1A
- Voltage Rating: 32V DC
- Interrupting Rating: 50A @ 32V DC
- Operating Temperature Range: -55°C to +125°C
- Agency Approvals: UL, cUL, RoHS