Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Color Red
Configuration Standard
Lens Color Red
Lens Transparency Diffused
Millicandela Rating 90mcd
Lens Style Round with Domed Top
Lens Size 3.10mm Dia
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 60°
Mounting Type Through Hole
Wavelength - Dominant 631nm
Wavelength - Peak 639nm
Package / Case Radial
Height (Max) 5.20mm;5;9;7;10;8;3;4;2;1;1528;209;2007;2460;475;4991;1050;5271;492;516;2661;1642;90;350;1948;5242;1080;1601;600039;4544;2832;4166;3147;480;107;448;1830;289;754;1927;602128;160;67;4491;1125;3372;39;488;958;602315;2234;3818;10;1778;1516;3970;1715;846;1510;1261;1597;897;425;1855;3010;1568;404;1497;264;365;2835;2679;751;28;732;5859;818;0;93141;131019;91606;91607;6290;16840;16841;16842;16865;56423;16863;16843;16844;16864;16845;16852;16850;65414;16846;6354;6355;16851;16849;91608;128450;14807;2084;13379;56424;56425;73052;2088;49540;49541;16587;54358;56435;19905;43106;16675;16682;16683;26301;126621;16774;16775;16777;16778;54359;54360;31146;31147;93762;93763;93764;93765;93766;93767;86701;93768;93769;93770;93771;93772;93773;110566;110567;110563;93011;88661;88659;88662;88660;62456;104900;93774;86696;86695;86698;93775;86702;114078;114079;114080;96004;61468;74346;74347;80291;110564;110807;86697;86694;70577;70578;61469;75337;90131;104824;104829;104826;104827;104823;104825;104836;104834;104832;104831;104828;104833;104835;104830;104839;106193;106202;106188;106187;90132;106184;103321;103322;103323;103324;103325;103326;103327;103328;104838;104837;96946;103329;103330;103331;103332;103333;103334;103335;119073;112158;112161;112160;112157;112155;90133;90134;90135;90136;90137;106192;90138;106186;90139;90140;106174;106183;106180;90141;106204;90142;106194;106197;106198;90143;90144;90145;106200;106203;106199;106196;106181;106178;106182;106177;106176;90146;90147;90148;90149;90150;106185;90151;90152;106195;106190;106189;106191;106327;66470;124182;124183;83185;115846;8730;25568;19904;111489;129744;129499;51707;51709;51710;51668;62421;127364;118832;118833;118834;118835;118836;115062;20312;62447;62446;62453;125282;62452;62435;53176;53177;53178;53179;53180;53182;53190;53183;53184;53185;108036;53186;53187;53188;53189;53191;111493;111509;111491;111494;43657;111506;111501;50539;47346;119015;111492;110946;111495;111006;56952;110947;121971;111502;56951;111490;111498;56949;111007;47347;110949;59945;111004;111507;47348;110948;111505;47349;111503;111500;31054;111508;56953;111497;111504;47354;111488;77302;111487;111484;111485;111486;47350;111482;47351;111496;30543;111483;30544;56959;56954;56955;56956;111005;56957;111499;47352;49007;50315;110950;123338;43218;16798;16799;43104;43220;49538;9582;95826;50547;99849;99850;74359;90327;95912;8291;53274;62461;62460;77947;77946;62425;62426;109072;62429;62427;77141;30477;109069;112156;112154;112159;34507;19900;25662;109740;109732;109735;109737;101013;101012;101011;101014;50962;20311;62449;62440;132277;44847;7031;56114;75141;55340;49738;112693;79887;86708;86692;110565;17001;62939;17080;17081;61463;61464;62940;61465;61466;111511;98507;86699;98509;110951;61467;61470;61471;86693;88664;86700;110561;110562;96027;17294;86691;45663;117196;110809;98508;105345;105344;129121;129122;129108;125110;129124;129123;59952;15434;59953;61555;77155;65717;77153;77154;44926;59956;59957;59958;59959;59962;59963;59964;59395;59965;59966;59967;59968;59969;59970;59971;75476;107395;119649;59972;59973;59974;119650;119651;59975;59976;59977;59978;92289;59979;59980;59954;59955;49539;58140;48886;127194;127195;44738;67745;67746;67747;67748;67749;65481;74443;79884;56739;81092;56740;86256;48660;62450;62466;62441;62420;62424;76414;19903;125022;30476;62434;62445;18504;15846;44849;53247;62458;53275;62463;62443;62455;62467;91214;62457;62459;62442;51990;43455;118069;118068;90638;19974;87684;94134;88996;91213;62462;62444;54241;62464;62417;62418;81691;63157;62451;62423;88997;88998;8785;44934;48445;105482;105483;10548
Ultra Librarian 3D Model Ultra Librarian LTL1CHKR CAD Model

Description

NULL

You May Also Be Interested in

LITE-ON Technology
LED RED CLEAR 2PLCC SMD
Need more? Email Us
ECAD model for LTST-T670EKT
LITE-ON Technology
LED BLUE CLEAR CHIP SMD
Need more? Email Us
ECAD model for LTST-C930UBKT
LITE-ON Technology
LED RED DIFFUSED T/H
Need more? Email Us
ECAD model for LTL-307C
LITE-ON Technology
LED RED DIFFUSED T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-4263
LITE-ON Technology
LED ORANGE-RED CLR 1208 SMD R/A
Need more? Email Us
ECAD model for LTST-S321EKT
LITE-ON Technology
LED YELLOW CLEAR T/H
Need more? Email Us
ECAD model for LTL1CHJSTNN
LITE-ON Technology
LED RED DIFFUSED T/H
Need more? Email Us
ECAD model for LTL4HMEPADS
LITE-ON Technology
LED RED CLEAR T/H
Need more? Email Us
ECAD model for LTL-16KPE
LITE-ON Technology
LED TOP RED INGAN BLUE 4PLCC
Need more? Email Us
ECAD model for LTST-E682KETBWT-PA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention