EN
  • EN
  • DE

D3440-6002-AR

Part No D3440-6002-AR
Manufacturer 3M
Catalog Rectangular Connectors
Description CONN HDR 30POS STR NO LATCH 10AU / Conn Ejector Header HDR 30 POS 2.54mm Solder ST Thru-Hole Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer 3M
Series D3000
Packaging Tray
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 30
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Style Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.112" (2.84mm)
Overall Contact Length 0.652" (16.56mm)
Insulation Height 0.680" (17.27mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10μin (0.25μm)
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Features Keying Slot, Mounting Flange
Operating Temperature Range -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating 1.75A
Contact Finish Thickness - Post 39μin (1.00μm)
Win Source Part Number 772305-D3440-6002-AR
Popularity Medium
Supply and Demand Status Limited
Family Name D3000
Introduction Date December 20, 2007
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian D3440-6002-AR CAD Model

Description

The 772305-D3440-6002-AR is a D3000 series header connector IC from 3M.

  • Series: D3000
  • Packaging: Tray
  • Positions: 30
  • Mounting Style: Through Hole
  • Operating Temperature Range: -55°C ~ 105°C
  • Features: Keying slot, Mounting Flange
  • Contact Type: Male Pin
  • Positions Loaded: All
  • Rows: 2
  • Termination: Solder
  • Fastening Type: Push-Pull
  • Contact Material: Brass
  • Current Rating: 1.75A
  • Flammability Rating: UL94 V-0
  • Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
  • Style: Board to Cable/Wire
  • Pitch - Mating: 0.100" (2.54mm)
  • Contact Finish - Mating: Gold (10μin / 0.25μm)
  • Contact Finish - Post: Tin
  • Contact Finish Thickness - Post: 39μin (1.00μm)
  • Shrouding: Shrouded - 4 wall
  • Row Spacing - Mating: 0.100" (2.54mm)
  • Contact Length - Post: 0.112" (2.84mm)
  • Overall Contact Length: 0.652" (16.56mm)
  • Insulation Height: 0.680" (17.27mm)
  • Contact Shape: Square
  • Contact Length - Mating: 0.240" (6.10mm)
  • Alternative Parts: 86130308024355E1LF, 86130302024385E1LF, 86130302014385E1LF, 86130308014365E1LF
  • ECCN: EAR99
  • Estimated EOL Date: 2025
  • Supply and Demand: Limited

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess