EN
  • EN
  • DE

LTC-2621B

Part No LTC-2621B
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Character and Numeric
Description DISP 7SEG 0.28\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Number of Characters 3
Size / Dimension 0.394" H x 0.891" W x 0.240" D (10.00mm x 22.64mm x 6.10mm)
Digit/Alpha Size 0.28" (7.00mm)
Display Type 7-Segment
Common Pin Common Anode
Color Blue
Voltage - Forward (Vf) (Typ) 3.8V
Current - Test 20mA
Millicandela Rating 3mcd
Wavelength - Peak 428nm
Power Dissipation (Max) 65mW
Package / Case 16-DIP (0.300\
Ultra Librarian 3D Model Ultra Librarian LTC-2621B CAD Model

Description

NULL

You May Also Be Interested in

Lite-On Inc.
DISPLAY 7SEG 0.28" DBL RED 10DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us
ON Semiconductor
DISPLAY 7-SEG 0.3" SGL RED 14DIP
Lowest to $5.8209
Broadcom Limited
DISPLAY 7SEG 0.56" SGL RED 10DIP
Lowest to $4.4305
Broadcom Limited
DISPLAY 7SEG 0.43" SGL GRN 14DIP
Need more? Email Us
ON Semiconductor
DISPLAY 7SEG 0.51" SGL GRN 10DIP
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Lowest to $1.4567
NXP / Nexperia
2.5GHz low voltage fractional-N dual frequency synthesizer
Need more? Email Us
ON Semiconductor
DISP 7SEG 0.56" 1.5DIG RED 18DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess