EN
  • EN
  • DE

SN65LVP20EVM

Part No SN65LVP20EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Interface
Function LVPECL, Buffer/Repeater
Utilized IC / Part SN65LVP20
Supplied Contents Board(s)
Base Product Number SN65L
Other Names -296-18531,296-18531,-SN65LVP20EVMR,-296-18531,296-18531R
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284376-SN65LVP20EVM
Ultra Librarian 3D Model Ultra Librarian SN65LVP20EVM CAD Model

Description

The SN65LVP20EVM from Texas Instruments is a versatile evaluation module designed for the SN65LVP20 Level Translator device, which is part of TI's extensive interface portfolio. This module is specifically engineered to facilitate the testing and development of applications requiring high-speed level translation between low-voltage and high-voltage digital signals.

Key Features

  • High-Speed Signal Translation: The SN65LVP20 device supports bidirectional signal translation with minimal propagation delay, making it suitable for high-speed applications.
  • Wide Voltage Range: It is capable of translating signals between a broad range of voltages, from 1.8V to 5V, providing flexibility for various system voltage levels.
  • Robust Design: With Texas Instruments' emphasis on quality and reliability, the SN65LVP20EVM is built to withstand the rigors of both lab and field testing.
  • Easy-to-Use: The evaluation module comes with user-friendly features such as on-board connectors and clearly labeled test points to simplify the user experience.

Applications

The SN65LVP20EVM is suitable for a range of applications that require level translation, including but not limited to:

  • Telecommunications
  • Data communication
  • Computing interfaces
  • Industrial control systems

Technical Specifications

The SN65LVP20EVM is designed to showcase the technical capabilities of the SN65LVP20 level translator, including:

  • Support for high-speed operation with minimal signal distortion.
  • Compatibility with various signaling standards due to its wide voltage range.
  • Durable construction for reliable performance in various testing environments.

Package Contents

Upon purchasing the SN65LVP20EVM, customers can expect to receive the evaluation module itself, along with documentation that includes a user guide and schematic diagrams to assist in the development process.

Conclusion

The SN65LVP20EVM from Texas Instruments represents a practical solution for engineers and developers looking to implement level translation in their high-speed digital systems. With its robust design, ease of use, and comprehensive support materials, this evaluation module is an invaluable tool for enabling seamless communication between devices operating at different voltage levels.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess