EN
  • EN
  • DE

RS1JP

Part No RS1JP
Manufacturer Lite-On Inc.
Catalog OEM Parts (O - R)
Description Surface Mount Fast Recovery Rectifier, GPP.If - 1A, lfsm - 30A, IR - 5uA, VF - 1.3V, Trr - 250ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089007-RS1JP
Categories OEM Parts(O-R)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS1JP CAD Model

Description

The RS1JP is a surface-mount rectifier diode manufactured by Lite-On Inc. It is designed for applications requiring efficient rectification of AC signals to DC signals. This diode is commonly used in power supplies, adapters, and various electronic circuits where a reliable and compact rectifier is needed.

Applications

  • Power supplies
  • Adapters
  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • General rectification purposes in electronic circuits

Features

  • Surface Mount Package: Allows for automated assembly and high-density board layouts.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Reliability: Ensures stable performance and long operational life.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Efficient AC-to-DC Conversion: Provides reliable rectification with minimal energy loss.
  • Compact Design: Saves valuable board space, enabling smaller and more portable devices.
  • Robust Performance: Withstands high surge currents, ensuring circuit protection and longevity.
  • Easy Integration: Surface mount package simplifies assembly process.
  • Environmentally Safe: Compliant with RoHS standards, reducing environmental impact.

Additional Details

The RS1JP features a repetitive peak reverse voltage (VRRM) that determines its ability to block reverse voltage without breakdown. The forward current (IF) rating specifies the maximum current the diode can handle continuously. The maximum surge current rating (IFSM) indicates its ability to withstand non-repetitive high current surges. The operating temperature range specifies the allowable ambient temperature for reliable operation. Detailed specifications can be found in the manufacturer's datasheet. The forward voltage drop is typically low, enhancing its efficiency.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Panjit
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess