EN
  • EN
  • DE

MOC3022S

Part No MOC3022S
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 5000Vrms
Voltage - Off State 400V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Max) 10mA
Current - Hold (Ih) 250μA (Typ)
Forward Voltage 1.15V
Continuous forward current- Max 50mA
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Approvals CQC, CSA, TUV, UL, VDE
Win Source Part Number 059294-MOC3022S
Popularity Medium
Supply and Demand Status Limited
Quantity per package 65
Ultra Librarian 3D Model Ultra Librarian MOC3022S CAD Model

Description

The Lite-On Inc. MOC3022S is a one-channel output optocoupler with a triac output type.

  • Output Type: Triac
  • Isolation Voltage: 5000Vrms
  • Voltage-Off State: 400V
  • Current-Hold (Ih): 250μA (Typ)
  • Continuous Forward Current-Max: 50mA
  • Application: Isolators
  • Temperature Range: -40°C to 100°C
  • Package: 6-SMD
  • Quantity per Package: 65
  • Supply and Demand Status: Limited

You May Also Be Interested in

Everlight Electronics Co Ltd
Triac AC-OUT 1-CH 600V 6-Pin PDIP Tube / OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1254
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $1.9128
Isocom Components 2004 LTD
3V/us 10mA 400V 1.2V TRIAC DIP-6 Triac, SCR Output Optoisolators RoHS
Lowest to $0.3493
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Vishay
1A, 600V, PHOTOTRIAC, SMD
Lowest to $1.8103
CT Micro International Corporation
1000V/us 600V 60mA 1.5V TRIAC SOP-4-2.54mm Triac, SCR Output Optoisolators RoHS
Lowest to $0.4206

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1032 $50.0520
1,185+ $0.0847 $100.3695
1,830+ $0.0821 $150.2430
2,520+ $0.0794 $200.0880
3,260+ $0.0768 $250.3680
4,365+ $0.0688 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess