EN
  • EN
  • DE

BCM54285FC1IFBG

Part No BCM54285FC1IFBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818980-BCM54285FC1IFBG
Ultra Librarian 3D Model Ultra Librarian BCM54285FC1IFBG CAD Model

Description

The BCM54285FC1IFBG is a Gigabit Ethernet transceiver from Broadcom Limited. It's designed for high-performance networking applications, enabling reliable and fast data transmission across Ethernet networks.

Applications

  • Ethernet switches
  • Routers
  • Network interface cards (NICs)
  • Server motherboards
  • Enterprise networking equipment

Features

  • Single-chip 10/100/1000BASE-T Gigabit Ethernet transceiver
  • Integrated digital adaptive equalizer (DAE)
  • Low power consumption
  • IEEE 802.3 compliant
  • Support for multiple operating modes
  • Advanced diagnostic capabilities
  • Energy Efficient Ethernet (EEE) support
  • SGMII/SerDes interface to MAC

Benefits

  • High performance: Enables gigabit speeds for fast and efficient data transfer.
  • Reliable operation: The integrated DAE ensures robust performance in noisy environments.
  • Low power consumption: Reduces energy costs and allows for more compact designs.
  • Easy integration: Complies with industry standards, simplifying the design process.
  • Cost-effective: Provides a high-performance solution at a competitive price.
  • Improved network efficiency: EEE support helps to reduce power consumption during periods of low network activity.

Additional Details

The BCM54285FC1IFBG transceiver supports a variety of features including auto-negotiation, auto-MDI/MDIX, and loopback testing. It is designed to meet the demanding requirements of modern networking applications, offering a balance of performance, power efficiency, and cost-effectiveness. The digital adaptive equalizer automatically compensates for signal impairments, ensuring reliable data transmission over varying cable lengths and conditions. This device is often surface mounted onto PCBs.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess