EN
  • EN
  • DE

LTV-817M-G

Part No LTV-817M-G
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828811-LTV-817M-G
Ultra Librarian 3D Model Ultra Librarian LTV-817M-G CAD Model

Description

The LTV-817M-G is a single-channel, 4-pin DIP photocoupler manufactured by Lite-On Inc. Similar to other LTV-817 variants, it provides electrical isolation between input and output circuits using an infrared LED and a phototransistor. The 'M' designation and the '-G' suffix indicate specific performance characteristics and potentially environmental compliance features.

Applications:

  • SMPS (Switched-Mode Power Supplies): Used for feedback control and isolation.
  • Factory Automation Equipment: Provides isolation for control signals in industrial machinery.
  • Office Automation Equipment: Employed in printers, copiers, and other office devices for safety and noise reduction.
  • Home Appliances: Used in appliances like washing machines and refrigerators for motor control and isolation.
  • Telecommunication Equipment: Protects sensitive circuits in communication devices.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • CTR (Current Transfer Ratio): The 'M' designation likely indicates a specific CTR range. Datasheet consultation is crucial to confirm this.
  • DIP Package: Standard DIP package for easy PCB mounting.
  • Fast Switching Speed: Enables quick response times in control circuits.
  • Lead-Free: The '-G' suffix typically denotes a lead-free and RoHS compliant product.

Benefits:

  • Electrical Safety: Protects circuits and users from high-voltage hazards.
  • Noise Reduction: Isolates sensitive circuits from electrical noise.
  • Design Flexibility: Simplifies circuit design with its isolation capabilities.
  • Improved Reliability: Enhances system reliability by preventing ground loops and voltage spikes.
  • Environmental Compliance: Lead-free construction for environmental responsibility.

Additional Details:

The LTV-817M-G typically operates with a forward current of 50mA for the input diode and has a collector-emitter voltage rating of 80V. The operating temperature range is generally between -30°C and +100°C. The 'M' designation usually signifies a mid-range CTR value compared to other LTV-817 variants. The '-G' suffix confirms that the component is manufactured without lead, adhering to RoHS standards for environmental protection. The isolation voltage is a key specification, often in the range of 3750Vrms or higher. The datasheet provides the precise electrical characteristics and should be consulted for specific design requirements.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess