EN
  • EN
  • DE

LTV-1008-TP1-G

Part No LTV-1008-TP1-G
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828779-LTV-1008-TP1-G
Ultra Librarian 3D Model Ultra Librarian LTV-1008-TP1-G CAD Model

Description

The LTV-1008-TP1-G is a Photocoupler manufactured by Lite-On Inc. It is designed to provide electrical isolation between an input and output circuit, allowing signal transfer while preventing high voltages and electrical noise from crossing the isolation barrier. This component is frequently used in a wide array of applications where safety, reliability, and signal integrity are paramount.

Applications:

  • Switch-Mode Power Supplies (SMPS): Feedback control and isolation between primary and secondary sides
  • Programmable Logic Controllers (PLCs): I/O isolation to protect sensitive logic circuits
  • Motor Control Circuits: Isolating the control signals from the power stage
  • Industrial Automation Systems: General-purpose isolation for signal and data transmission
  • Medical Equipment: Providing patient isolation for safety

Features:

  • High Isolation Voltage: Offers robust protection against high voltage transients
  • High Current Transfer Ratio (CTR): Ensures efficient signal transmission across the isolation barrier
  • Low Input Current: Reduces power consumption in the input circuit
  • Compact Package: Enables high-density board layouts
  • RoHS Compliant: Environmentally friendly, lead-free construction
  • Safety Certifications: UL, VDE, and other relevant certifications to ensure safety compliance
  • High Collector-Emitter Voltage: Provides a wider operating range for the output circuit

Benefits:

  • Enhanced Safety: Prevents high-voltage hazards and protects users and equipment
  • Improved Noise Immunity: Isolates sensitive circuits from electrical noise and ground loops
  • Reliable Signal Transfer: Ensures stable and consistent signal transmission
  • Reduced Power Consumption: Minimizes energy usage and improves efficiency
  • Compact Design: Allows for integration into space-constrained applications
  • Long-Term Reliability: Guarantees stable performance over an extended lifespan
  • Compliance with Safety Standards: Meets industry requirements for safety and regulatory compliance

Additional Details:

The LTV-1008-TP1-G's technical specifications can be found in the official Lite-On datasheet. Typical parameters include:

  • Isolation Voltage: Ranges from 3750 Vrms to 5000 Vrms
  • Current Transfer Ratio (CTR): Varies depending on the specific part and test conditions, typically ranging from 50% to 600%
  • Forward Current (IF): Typically 50 mA
  • Collector-Emitter Voltage (VCEO): Typically 80 V
  • Operating Temperature: -30°C to +100°C
  • Package Type: DIP-4 or similar through-hole package

When using the LTV-1008-TP1-G, it is essential to follow the recommended operating conditions specified in the datasheet to ensure optimal performance and reliability. This includes proper current limiting for the input LED and adhering to voltage and temperature ratings. Decoupling capacitors may be necessary to improve noise immunity. Always refer to the latest official datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0612 $50.1840
1,995+ $0.0502 $100.1490
3,090+ $0.0486 $150.1740
4,250+ $0.0471 $200.1750
5,495+ $0.0455 $250.0225
7,355+ $0.0408 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209,001 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess