EN
  • EN
  • DE

LTV-1002-TP-G

Part No LTV-1002-TP-G
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072880-LTV-1002-TP-G
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-1002-TP-G CAD Model

Description

The LTV-1002-TP-G is a Phototransistor Optocoupler manufactured by Lite-On Inc. This device consists of an infrared emitting diode coupled to a phototransistor in a DIP-4 package. It's designed for electrical isolation and signal transfer between circuits, offering high insulation voltage and reliable performance.

Applications

  • Power supplies
  • Industrial control systems
  • Motor control
  • Signal isolation
  • Microcontroller input isolation
  • Line receivers

Features

  • DIP-4 package
  • High isolation voltage
  • CTR (Current Transfer Ratio) selection available
  • Compact size
  • Low input current
  • RoHS compliant

Benefits

  • Electrical Isolation: Provides a high degree of electrical isolation between input and output circuits, protecting sensitive components from voltage spikes and noise.
  • Signal Transfer: Efficiently transfers signals between circuits without a direct electrical connection.
  • Compact Design: The DIP-4 package allows for easy integration into circuit boards.
  • Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.
  • Safety: Enhances safety by preventing ground loops and providing isolation in high-voltage applications.

Technical Specifications

The LTV-1002-TP-G features a specific isolation voltage, current transfer ratio (CTR), forward voltage, and collector-emitter voltage. The input current is typically low. Consult the manufacturer's datasheet for detailed electrical characteristics and recommended operating conditions. This optocoupler is a reliable solution for applications requiring robust electrical isolation and signal transfer.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lowpower
Lowest to $0.0643
Lite-On Inc.
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lowpower
Lowest to $0.0405
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess