EN
  • EN
  • DE

XC61CN2902PR-G

Part No XC61CN2902PR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105441-XC61CN2902PR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CN2902PR-G CAD Model

Description

The XC61CN2902PR-G is a voltage detector IC from Torex Semiconductor Ltd. This device monitors the input voltage and outputs a signal when the voltage drops below a specific threshold. This function is critical for safeguarding electronic devices from damage or malfunction due to insufficient voltage supply.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the supply voltage drops below a certain level, ensuring proper operation during power-up and preventing erratic behavior.
  • Battery Management Systems: Monitors battery voltage in portable devices and triggers a shutdown or low-battery warning when the voltage falls below a safe level, extending battery life and preventing deep discharge.
  • Power Supply Monitoring: Detects voltage drops in power supplies and provides an alert or shutdown signal to prevent damage to connected equipment.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset when the supply voltage is insufficient to guarantee data integrity.
  • Industrial Automation: Ensures reliable operation of industrial equipment by monitoring power supply voltages and initiating safe shutdown procedures if necessary.

Features

  • High Accuracy Voltage Detection: Provides precise monitoring of voltage levels.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages like SOT-25.
  • CMOS Output: Offers a push-pull CMOS output for direct interfacing with microcontrollers and other digital circuits.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to undervoltage conditions.
  • Enhanced Component Protection: Protects sensitive components from damage caused by voltage drops.
  • Extended Battery Life: Reduces power consumption in battery-powered devices and prevents deep discharge.
  • Simplified Design: Simplifies power supply monitoring circuits, reducing design complexity.
  • Compact Designs: Enables smaller and more compact product designs due to the small package size.

Technical Specifications: The XC61CN2902PR-G features a detection voltage of 2.9V. The 'PR' suffix generally indicates specific output characteristics and package details. It uses a CMOS output. Detailed specifications, including the supply voltage range, output current capabilities, and operating temperature range, can be found within the Torex Semiconductor Ltd datasheet.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess