EN
  • EN
  • DE

LTV-0601

Part No LTV-0601
Manufacturer Lite-On Inc.
Catalog Optoisolators - Logic Output
Description LTV-0601(Preliminary Version) | OPTOISO 3.75KV OPN COLLECTOR 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Input Type DC
Output Type Open Collector
Current - Output / Channel 50mA
Data Rate 15MBd
Propagation Delay tpLH / tpHL (Maximum) 75ns, 75ns
Rise / Fall Time 22ns, 6.9ns
Voltage - Forward (Vf) 1.38V
Current - DC Forward (If) (Maximum) 20mA
Supply Voltage (V) 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1209468-LTV-0601
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTV-0601 CAD Model

Description

The Lite-On Inc. LTV-0601 is an optocoupler with an open collector output type and a data rate of 15MBd.

  • Output Type: open collector
  • Data Rate: 15MBd
  • Input Type: DC
  • Current Output/Channel: 50mA
  • Voltage Isolation: 3750Vrms
  • Input Side 1: 1
  • Input Side 2: 0
  • Package: 8-SO
  • Temperature Range: -40°C to 85°C
  • Forward Current: 20mA
  • Common Mode Transient Immunity: 10kV/μs
  • Propagation Delay tpLH/tpHL: 75ns/75ns
  • Rise/Fall Time: 22ns/6.9ns
  • Supply Voltage: 2.7V~3.6V and 4.5V~5.5V
  • Voltage Forward: 1.38V

You May Also Be Interested in

Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER 8 GULL W
Lowest to $0.9420
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 20MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
Broadcom Limited
OPTOCOUPLER (10MBD)
Lowest to $2.5611
Broadcom Limited
OPTOISO 5KV OPN COLL 6SO
Lowest to $6.5288
Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER 0.6A SO6 / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Lowest to $0.4155
Broadcom Limited
OPTOISO 1.5KV PUSH PULL 20LCCC / Logic Output Optoisolator 40Mbps Push-Pull, Totem Pole 1500VDC 2 Channel 500V/µs CMTI 20-LCCC (8.89x8.89)
Need more? Email Us
Renesas Electronics America
HI-SPD OPTOCPLR 8-PIN DIP / Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD
Lowest to $3.3208
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 1Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5078 $50.7800
245+ $0.4166 $102.0670
375+ $0.4036 $151.3500
515+ $0.3906 $201.1590
665+ $0.3776 $251.1040
890+ $0.3385 $301.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess