EN
  • EN
  • DE

AP18P10AGH

Part No AP18P10AGH
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817296-AP18P10AGH
Ultra Librarian 3D Model Ultra Librarian AP18P10AGH CAD Model

Description

The AP18P10AGH is a P-channel enhancement mode MOSFET from Advanced Power Electronics Corp (APEC). This MOSFET is designed for power switching and control applications, offering efficient performance with its low on-resistance. Its P-channel configuration simplifies gate drive circuitry in many applications. The AP18P10AGH is well-suited for use in load switches, DC-DC converters, and other power management circuits.

Applications

  • Load Switching: Ideal for use as a load switch, enabling efficient control of power to different parts of a circuit.
  • DC-DC Converters: Can be used in DC-DC converters to regulate voltage and current levels efficiently.
  • Power Management: Suitable for use in various power management applications where efficient switching is required.
  • Battery Management Systems: Used in battery management systems for protection and control of battery charging and discharging.
  • LED Lighting: Found in LED lighting applications for controlling the brightness and power of LEDs.

Features

  • P-Channel MOSFET: The P-channel configuration allows for easy implementation of high-side switching.
  • Low On-Resistance: RDS(on) is minimized, reducing power loss and increasing efficiency.
  • High Drain Current: Capable of handling significant drain current, suitable for many power applications.
  • Fast Switching Speed: Offers fast switching speed, reducing switching losses.
  • Avalanche Energy Rated: Enhanced ruggedness with avalanche energy rating.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • High Efficiency: Low on-resistance leads to minimal power dissipation, resulting in high efficiency.
  • Simplified Gate Drive: P-channel configuration simplifies gate drive compared to N-channel in certain topologies.
  • Reliable Performance: Avalanche rating ensures robust and reliable operation.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.
  • Reduced Board Space: Typically available in compact packages to minimize board space.

Additional Details

The AP18P10AGH has specific ratings for drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). The datasheet will provide detailed information on these and other parameters, such as gate charge (Qg) and thermal resistance. This MOSFET is typically available in a surface-mount package. Design considerations should include thermal management to ensure the device operates within its safe operating area. The AP18P10AGH is a solid choice for power applications requiring efficient and reliable P-channel MOSFET performance.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess