EN
  • EN
  • DE

LTST-S320KRKT

Part No LTST-S320KRKT
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR 2SMD R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Color Red
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 54mcd
Lens Style/Size Rectangle with Domed Top, 2.00mm x 1.00mm
Forward Voltage 2V
Current - Test 20mA
Viewing Angle 130°
Mounting Surface Mount, Right Angle
Wavelength - Dominant 631nm
Wavelength - Peak 639nm
Case / Package 1208
Height (Max) 1.00mm
Win Source Part Number 1064424-LTST-S320KRKT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTST-S320KRKT CAD Model

Description

The Lite-On Inc. LTST-S320KRKT is a rectangular optoelectronic component with a domed top and a size of 2.00mm x 1.00mm.

  • Shape: Rectangular
  • Top Style: Domed
  • Size: 2.00mm x 1.00mm
  • Viewing Angle: 130°
  • Forward Voltage: 2V
  • Color: Red
  • Wavelength (Dominant): 631nm
  • Wavelength (Peak): 639nm
  • Millicandela Rating: 54mcd
  • Mounting Type: Surface Mount, Right Angle
  • Operating Temperature: -40°C to 85°C
  • Case: 1208
  • Popularity: Medium
  • Packaging: Reel

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Kingbright
Lowest to $0.0982
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0543 $57.8295
2,565+ $0.0450 $115.4250
4,055+ $0.0427 $173.1485
5,560+ $0.0416 $231.2960
7,145+ $0.0404 $288.6580
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess