The LTST-C281KFKT-AP2 is a surface-mount LED manufactured by Lite-On Inc. It's designed to provide a bright and efficient light source for various indicator and display applications. This LED boasts a compact design combined with excellent optical performance.
Applications
- Backlighting for LCDs and keypads
- Status indicators in electronic equipment
- Panel indicators
- General illumination
- Portable device indicators
Features
- Surface mount package (SMD) for easy assembly
- High luminous intensity for excellent visibility
- Compact size for space-saving designs
- Green color emission
- RoHS compliant, ensuring environmental responsibility
Benefits
- Lower assembly costs due to surface mount compatibility
- Improved product aesthetics with bright and uniform light
- Greater design flexibility thanks to its small footprint
- Extended lifespan, reducing maintenance needs
- Environmentally friendly operation due to RoHS compliance
Additional Details
The LTST-C281KFKT-AP2 has a forward voltage typically around 2.1V and a forward current of 20mA. It features a wide viewing angle, usually around 130 degrees, for excellent visibility from various angles. The dimensions of the package are approximately 3.0mm x 2.0mm x 1.3mm. The LED is made using AlInGaP material, providing high efficiency and reliability. It's well-suited for automated pick-and-place assembly lines.