EN
  • EN
  • DE

RTC-4563SB

Part No RTC-4563SB
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 184978-RTC-4563SB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTC-4563SB CAD Model

Description

The RTC-4563SB is a real-time clock (RTC) module produced by Epson, designed to provide accurate and reliable timekeeping in a variety of electronic devices. This module is essential for applications requiring continuous time and date tracking, especially when the primary power source is interrupted. These RTCs are designed to maintain accurate time with minimal power consumption.

Applications:

  • Industrial Control Systems: Used for time-stamping events, scheduling processes, and maintaining accurate logs.
  • Point of Sale (POS) Systems: Essential for recording transaction times and managing daily operations.
  • Consumer Electronics: Integrated into devices like digital cameras, media players, and gaming consoles for date and time functions.
  • Medical Devices: Ensures precise timing for data recording and monitoring patient conditions.
  • Automotive Electronics: Utilized in vehicle systems for time-based functions and data logging.
  • Smart Meters: Provides accurate timestamps for energy consumption data collection.

Features:

  • Low Power Consumption: Optimized to minimize power usage, extending the life of backup batteries.
  • I2C Interface: Simplifies communication and integration with microcontrollers and other system components.
  • Integrated Crystal Oscillator: Contains a built-in crystal oscillator for accurate and stable timekeeping.
  • Battery Backup Function: Automatically switches to battery power during main power failures, preserving time and date.
  • Alarm Function: Allows for setting alarms based on specific time or date events.
  • Clock and Calendar: Tracks seconds, minutes, hours, day, date, month, and year with automatic leap year correction.

Benefits:

  • Accurate Timekeeping: Provides reliable and precise time information for critical operations.
  • Extended Battery Life: Minimizes power consumption, prolonging the lifespan of backup power sources.
  • Simplified Integration: The I2C interface makes it easy to incorporate the RTC into various systems.
  • Data Integrity: Maintains time and date information during power outages, preventing data loss.
  • Reduced Complexity: Integrates all necessary components for real-time clock functionality in a single module.

Additional Details:

The RTC-4563SB typically operates within a voltage range of 1.8V to 5.5V and is available in a compact surface-mount package, facilitating easy integration into PCB designs. Detailed specifications, including timing characteristics, register maps, and application notes, are available in the product datasheet. It is designed to withstand a wide range of operating temperatures, making it suitable for diverse applications. The I2C address is typically fixed but may have configurable options depending on the specific variant.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess