EN
  • EN
  • DE

LTST-C193KFWT-PH

Part No LTST-C193KFWT-PH
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828744-LTST-C193KFWT-PH
Ultra Librarian 3D Model Ultra Librarian LTST-C193KFWT-PH CAD Model

Description

The LTST-C193KFWT-PH is a surface-mount LED manufactured by Lite-On Inc. It is designed for applications where a small, bright, and reliable light source is needed. These LEDs are commonly used for indication, backlighting, and general illumination purposes in various electronic devices.

Applications

  • Indicator lights on consumer electronics (e.g., TVs, DVD players)
  • Backlighting for LCD screens in mobile devices
  • Status indicators on computer peripherals (e.g., printers, routers)
  • Panel indicators in industrial equipment
  • Automotive interior lighting

Features

  • Compact surface-mount package: Allows for high-density mounting on PCBs.
  • High luminous intensity: Provides bright and clear light output.
  • Wide viewing angle: Ensures visibility from various angles.
  • Low power consumption: Contributes to energy efficiency in applications.
  • RoHS compliant: Lead-free and environmentally friendly.

Benefits

  • Space-saving design: Ideal for applications with limited PCB real estate.
  • Improved visibility: Bright light output enhances user experience.
  • Energy-efficient operation: Reduces power consumption and extends battery life in portable devices.
  • Easy integration: SMT package simplifies assembly processes.
  • Environmentally responsible: Complies with RoHS standards.

Additional Details

The LTST-C193KFWT-PH typically requires a current-limiting resistor to prevent damage from overcurrent. The value of this resistor should be chosen based on the LED's forward voltage and the desired operating current, as specified in the manufacturer's datasheet. The datasheet also provides information on the recommended reflow soldering profile for proper assembly. This LED is generally shipped on tape and reel for automated pick-and-place assembly. It's crucial to handle this component with care to avoid electrostatic discharge (ESD) damage. For precise electrical and optical characteristics, including peak wavelength, forward voltage, and luminous intensity, consult the official product datasheet provided by Lite-On Inc.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess