EN
  • EN
  • DE

LTST-C155GAKT

Part No LTST-C155GAKT
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description Led, LTST-C155GAKT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 3125
Depth 3.2 mm
Dominant Wavelength 602 nm
Forward Current 30 mA
Forward Voltage 2.6 V
Length 2.7 mm
Lens Color Clear
Lens Style Colorless, Diffused
Luminous Intensity 7 mcd
Maximum Operating Temperature 85 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 2
Number of LEDs 2
Number of Pins 4
Power Dissipation 100 mW
Radiation Hardening No
Reverse Voltage 5 V
RoHS Compliant
Test Current 10 mA
Viewing Angle 130 °
Win Source Part Number 1072847-LTST-C155GAKT
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-C155GAKT CAD Model

Description

The Lite-On Inc. LTST-C155GAKT is a surface mount LED with a clear lens color and a colorless, diffused lens style.

  • Mounting Type: Surface Mount
  • Lens Color: Clear
  • Lens Style: Colorless, Diffused
  • Forward Voltage: 2.6 V
  • Forward Current: 30 mA
  • Luminous Intensity: 7 mcd
  • Viewing Angle: 130 degrees
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85 degrees Celsius

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess