EN
  • EN
  • DE

AD621JN

Part No AD621JN
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042865-AD621JN
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD621JN CAD Model

Description

The AD621JN is a high-performance instrumentation amplifier designed by Analog Devices Inc., renowned for its precision and low power consumption. This amplifier is an ideal choice for a wide range of applications, including medical instrumentation, industrial process controls, and battery-powered devices, where high accuracy signal amplification is crucial.

Key Features:

  • Low Power Consumption: The AD621JN is optimized for low power operations, making it perfect for portable and remote applications where power efficiency is a critical concern.
  • High Accuracy: With a superlative combination of low offset voltage, low offset drift, and low noise, the AD621JN ensures high-precision signal processing, which is essential for critical measurement and monitoring tasks.
  • Gain Set with One External Resistor: Gain can be easily configured from 1 to 10,000 with a single external resistor, providing flexibility and simplicity in use.
  • Single-Supply Operation: The device is capable of operating from a single power supply, ranging from +2.7 V to +36 V, or dual supplies of ±2.3 V to ±18 V, accommodating a diverse array of power environments.
  • Low Input Bias Current: The AD621JN’s low input bias current minimizes errors in applications with high source impedances.

Product Specifications:

Parameter Value
Gain Range 1 to 10,000
Input Offset Voltage 50 µV max at G = 100
Input Offset Drift 0.6 µV/°C max at G = 100
Operating Temperature Range -40°C to +85°C
Package 8-Pin PDIP

The AD621JN is packaged in a compact 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing robustness for various industrial environments. Its industry-standard pinout makes it an easy drop-in replacement for many existing designs, simplifying the upgrade process to this superior amplifier.

Overall, the AD621JN from Analog Devices Inc. stands out as a reliable and efficient solution for those in need of a high-quality instrumentation amplifier. With its easy-to-use features, low power requirements, and exceptional accuracy, the AD621JN is poised to enhance the performance of your electronic systems.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess