EN
  • EN
  • DE

AP8803WTG-7

Part No AP8803WTG-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 30V
Channel Output Current 1A (Switch)
Frequency 700kHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 134053-AP8803WTG-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP8803WTG-7 CAD Model

Description

The AP8803WTG-7 is a high-efficiency, constant current, buck (step-down) DC/DC converter designed by Diodes Incorporated. This innovative component is specifically tailored for driving high brightness LEDs. Its compact size and robust performance make it an ideal choice for a wide range of lighting applications, particularly those requiring energy-efficient and space-saving solutions.

Key Features

  • Constant Current Output: The AP8803WTG-7 provides a stable and constant current output, which is crucial for maintaining consistent brightness and color in LED applications.
  • High Efficiency: With its buck converter design, the device achieves high efficiency, which translates to reduced energy consumption and minimal heat generation.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for use in various power supply scenarios.
  • Integrated Switch: The inclusion of an internal switch simplifies the design and reduces external component count, thereby saving PCB space and overall system cost.
  • Thermal Protection: The device features built-in thermal shutdown protection, enhancing its reliability and longevity by preventing damage due to overheating.

Applications

The AP8803WTG-7 is suitable for a variety of applications that require efficient and reliable LED driving solutions. These include:

  • General illumination
  • Architectural lighting
  • Display backlighting
  • Signage and decorative LED strips
  • Emergency lighting
  • Automotive interior and exterior lighting

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the AP8803WTG-7 is no exception. It is manufactured to meet stringent industry standards, ensuring performance and reliability that designers and engineers can trust for their critical lighting solutions.

Environmental Compliance

The AP8803WTG-7 is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating a reduced environmental impact by restricting the use of certain hazardous materials in its manufacture.

Conclusion

With its strong feature set and adherence to environmental standards, the AP8803WTG-7 from Diodes Incorporated stands out as an exceptional choice for driving high brightness LEDs in a multitude of applications. Its efficiency, reliability, and versatility make it a go-to component for designers looking to optimize their lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4213 $50.8473
51+ $1.9867 $101.3217
78+ $1.9246 $150.1188
108+ $1.8625 $201.1500
139+ $1.8004 $250.2556
186+ $1.6142 $300.2412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess