EN
  • EN
  • DE

LTR-559ALS-ZTE

Part No LTR-559ALS-ZTE
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828729-LTR-559ALS-ZTE
Ultra Librarian 3D Model Ultra Librarian LTR-559ALS-ZTE CAD Model

Description

The LTR-559ALS-ZTE is an ambient light sensor (ALS) manufactured by Lite-On Inc. This sensor is designed to measure the intensity of ambient light and provide a digital output signal. This signal is then used to automatically adjust the brightness of displays in devices like smartphones, tablets, and laptops, optimizing the user experience and conserving power.

Applications:

  • Mobile Phones: Automatically adjusting display brightness based on ambient light conditions.
  • Tablets: Similar to mobile phones, optimizing display brightness for user comfort and power savings.
  • Laptops: Automatically adjust screen brightness based on the surrounding light levels.
  • Wearable Devices: Optimizes display brightness on smartwatches and fitness trackers.
  • Consumer Electronics: Used in televisions and other displays for automatic brightness control.

Features:

  • High Sensitivity: Detects subtle changes in ambient light levels.
  • Wide Dynamic Range: Accurately measures light intensity over a broad range of lighting conditions.
  • Low Power Consumption: Designed for efficient operation in battery-powered devices.
  • Small Form Factor: Allows for easy integration into various electronic devices.
  • I2C Interface: Provides a standard digital interface for communication with microcontrollers and other systems.
  • Temperature Compensation: Ensures stable performance across a range of operating temperatures.

Benefits:

  • Improved User Experience: Automatic brightness adjustment enhances user comfort and reduces eye strain.
  • Extended Battery Life: Optimizing display brightness reduces power consumption in portable devices.
  • Energy Savings: Automating lighting control based on ambient light levels reduces energy consumption.
  • Simplified System Design: The I2C interface facilitates easy integration with other system components.
  • Enhanced System Performance: Accurate ambient light measurement enables precise control of lighting systems.

Additional Details:

The LTR-559ALS-ZTE typically operates on a low supply voltage (e.g., 1.8V to 3.3V). It utilizes the I2C communication protocol for easy data retrieval and configuration. The sensor’s spectral response is designed to closely match the human eye's sensitivity to light, ensuring accurate and relevant measurements for brightness control. The packaging is designed for surface mount assembly. This sensor is designed to be ROHS compliant.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess