EN
  • EN
  • DE
  • IT

SBFP420M-T1

Part No SBFP420M-T1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 313786-SBFP420M-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBFP420M-T1 CAD Model

Description

The SBFP420M-T1 is a high-performance, NPN Silicon Bipolar Transistor engineered by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to cater to a wide range of applications, particularly excelling in high-frequency operations. It is commonly utilized in RF and microwave applications, including amplifiers, oscillators, and switches, where reliable and efficient performance is crucial.

Key Features:

  • High Gain-Bandwidth Product: The SBFP420M-T1 offers a high gain-bandwidth product, which is essential for applications that require fast switching and signal amplification at high frequencies.
  • Low Noise Figure: It boasts a low noise figure, making it an ideal choice for sensitive RF and microwave communication systems where signal integrity is paramount.
  • High Maximum Frequency: With a high fT (transition frequency), this transistor is capable of operating at microwave frequencies, thereby supporting advanced communication technologies.
  • Robust Voltage Rating: The device can handle a collector-emitter voltage (VCEO) that ensures it can be used in circuits with higher operating voltages without compromising performance or reliability.
  • Optimized for Energy Efficiency: ON Semiconductor's commitment to energy efficiency is reflected in the SBFP420M-T1, which is designed to optimize power consumption without sacrificing performance.

Applications:

The versatility of the SBFP420M-T1 allows it to be integrated into a variety of high-frequency applications. Some of its common uses include:

  • RF Power Amplifiers
  • Low Noise Amplifiers
  • Oscillators
  • VHF/UHF Applications
  • Wireless Communication Systems

Package and Quality Assurance:

The SBFP420M-T1 is provided in a compact, surface-mount package, ensuring ease of integration into various circuit designs. ON Semiconductor's commitment to quality guarantees that each transistor meets stringent standards for performance and reliability, making the SBFP420M-T1 a trustworthy component for your high-frequency circuit needs.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
MCU 8-bit 80C51 CISC 2KB EPROM 5V 24-Pin PDIP / 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontrollers
Need more? Email Us
SII Semiconductor Corporation
Lowest to $9.0941

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7321 $65.8890
220+ $0.6002 $132.0440
335+ $0.5822 $195.0370
460+ $0.5627 $258.8420
595+ $0.5447 $324.0965
800+ $0.4876 $390.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess