EN
  • EN
  • DE
  • IT

MMFT5P03HDT3

Part No MMFT5P03HDT3
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 236030-MMFT5P03HDT3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMFT5P03HDT3 CAD Model

Description

The ON Semiconductor MMFT5P03HDT3 is a high-performance P-Channel Power MOSFET designed to deliver efficient power management and switching in a compact surface-mount package. This device is ideal for a wide range of applications, from power supplies to motor controls, where space is at a premium and energy efficiency is a priority.

The MMFT5P03HDT3 features a drain-to-source voltage (V<sub>DS) of -30V and a continuous drain current (I<sub>D) of -5A, making it suitable for handling moderate power loads in electronic circuits. Its low threshold voltage ensures that it can be driven by low-voltage logic signals, which is particularly beneficial in battery-powered systems and portable devices.

With its low on-resistance (R<sub>DS(on)), this MOSFET minimizes power loss during operation, contributing to the overall energy efficiency of the system. This characteristic also leads to reduced heat generation, which can simplify thermal management requirements and potentially extend the lifespan of the device.

The MMFT5P03HDT3 is housed in a robust SOT-223 package, which not only saves valuable board space but also provides excellent power dissipation capabilities. The package is designed for surface-mount technology (SMT), allowing for streamlined manufacturing processes and integration into modern PCB designs.

Safety and reliability are key considerations, and this MOSFET includes features such as a built-in diode to protect against reverse current, as well as a maximum junction temperature of 150°C, ensuring stable operation under a range of environmental conditions.

Whether it's for low-voltage drive applications, power management modules, or any circuit requiring a reliable P-Channel MOSFET, the ON Semiconductor MMFT5P03HDT3 is an excellent choice for designers looking to enhance the performance and efficiency of their products.

Key Features:

  • -30V Drain-to-Source Voltage (V<sub>DS)
  • -5A Continuous Drain Current (I<sub>D)
  • Low On-Resistance (R<sub>DS(on))
  • Low Threshold Voltage
  • High Maximum Junction Temperature (150°C)
  • Integrated Diode for Reverse Current Protection
  • SOT-223 Package for SMT

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8757
Agere Systems
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.9249
Shindengen
Lowest to $0.2264
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.5071
EliteMT
Lowest to $3.8356
EliteMT
Lowest to $2.4475
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4755 $68.8530
14+ $9.4161 $131.8254
22+ $9.1212 $200.6664
30+ $8.8275 $264.8250
38+ $8.5326 $324.2388
51+ $7.6504 $390.1704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess