EN
  • EN
  • DE

LTR-4206E

Part No LTR-4206E
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTOTRAN NPN 3MM IR DARK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 4.8mA
Current - Dark (Id) (Max) 100nA
Wavelength 940nm
Viewing Angle 20°
Maximum Power Dissipation 100mW
Mounting Through Hole
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Dimension T-1
Win Source Part Number 206817-LTR-4206E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LTR-4206E CAD Model

Description

The LTR-4206E is an infrared emitting diode manufactured by Lite-On Inc.

  • Applications: Remote control systems, optical switches, sensor systems
  • Peak Emission Wavelength: 940nm
  • Maximum Forward Current: 50mA
  • Forward Voltage: 1.2V
  • Radiant Intensity: 25mW/sr
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: T-1
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Quantity per Package: 1k pcs

You May Also Be Interested in

Vishay
Interrupt Std.. / No Flags No Aperture - Plastic
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW PILL / Phototransistors 890nm Top View Pill
Lowest to $4.3657
Rohm Semiconductor
Phototransistor Chip 800nm 4-Pin SMD T/R / PHOTOTRANS SIDE VIEW SMD
Lowest to $0.2189
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT BLACK 0805
Lowest to $0.0474
Vishay
PHOTOTRANSISTOR NPN 5MM CLEAR
Lowest to $0.1686
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT TOP BK 1206
Lowest to $0.0447
Honeywell
SENSOR PHOTO 880NM TOP TO46-3 / Phototransistors 880nm Top View TO-46-3 Metal Can
Lowest to $12.5811
Everlight Electronics Co Ltd
PHOTOTRANSIST FLAT CLR MINI SMD
Lowest to $0.0253
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0921 $50.1945
1,325+ $0.0756 $100.1700
2,050+ $0.0732 $150.0600
2,825+ $0.0708 $200.0100
3,650+ $0.0685 $250.0250
4,890+ $0.0614 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,310 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess