EN
  • EN
  • DE
  • IT

MC74VHC1GT66DFT2

Part No MC74VHC1GT66DFT2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SC88A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series 74VHC
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number MC74VHC1GT66
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 224212-MC74VHC1GT66DFT2
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT66DFT2 CAD Model

Description

The MC74VHC1GT66DFT2 is a cutting-edge single-pole, single-throw analog switch designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-speed CMOS device is tailored for use in applications requiring very low ON resistance and fast switching times. It operates at a voltage range from 2V to 6V, making it versatile for various low-voltage operations.

Key Features

  • High Speed: With its CMOS technology, the MC74VHC1GT66DFT2 boasts high-speed performance, ensuring minimal signal delay and swift response times.
  • Low Power Dissipation: The device is designed with energy efficiency in mind, featuring a very low quiescent current, which contributes to reduced power consumption.
  • High Noise Immunity: The inherent design of the MC74VHC1GT66DFT2 provides a high level of noise immunity, making it reliable in electrically noisy environments.
  • Wide Operating Voltage Range: It can function effectively across a broad voltage range, accommodating various power supply levels for flexible application use.
  • Low ON Resistance: The switch exhibits exceptionally low ON resistance, which is critical for maintaining signal integrity and reducing voltage drop across the switch.
  • 5V Tolerant Inputs: Input pins are 5V tolerant, enabling interface with 5V logic levels without the risk of damage to the device.

Applications

The MC74VHC1GT66DFT2 is suitable for a wide range of applications, including but not limited to:

  • Signal routing and switching
  • Analog and digital multiplexing
  • Communication systems
  • Data acquisition systems
  • Portable electronics

Package and Quality

This ON Semiconductor product is available in a space-saving SC-70 (SOT-323) package, which is ideal for compact PCB layouts. It is also compliant with the stringent requirements of the RoHS directive, ensuring it meets global environmental standards for electronic components.

In conclusion, the MC74VHC1GT66DFT2 from ON Semiconductor is a reliable, high-performance analog switch that offers a blend of speed, power efficiency, and robustness for today's demanding electronic applications.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2317 $64.8760
685+ $0.1902 $130.2870
1,055+ $0.1842 $194.3310
1,455+ $0.1783 $259.4265
1,880+ $0.1723 $323.9240
2,515+ $0.1544 $388.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess