EN
  • EN
  • DE
  • IT

SZ2816T3G

Part No SZ2816T3G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 350802-SZ2816T3G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SZ2816T3G CAD Model

Description

ON Semiconductor SZ2816T3G Overview

The ON Semiconductor SZ2816T3G is a high-performance, surface-mount Schottky Barrier Rectifier designed to meet the stringent requirements of modern electronic devices. This rectifier is part of ON Semiconductor's extensive portfolio of semiconductor components that provide efficient solutions for power management and signal conditioning applications.

Key Features

  • Low Forward Voltage Drop: The SZ2816T3G boasts a low forward voltage drop, minimizing power loss and improving efficiency in your circuit.
  • High Current Capability: With its ability to handle high currents, this Schottky diode is suitable for a wide range of applications that require robust current handling.
  • Low Power Loss: The device's high efficiency ensures low power loss, making it an ideal choice for power-sensitive applications.
  • High Surge Capability: It features a high surge capability, providing excellent performance during transient conditions and enhancing the reliability of the end application.
  • RoHS Compliant: The SZ2816T3G is compliant with RoHS standards, ensuring that it meets the latest environmental regulations for hazardous substances.

Applications

The versatility of the SZ2816T3G makes it suitable for a broad range of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Automotive Applications
  • Freewheeling Diodes
  • Protection Circuits
  • Portable Devices
  • LED Lighting

Performance and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SZ2816T3G is no exception. It is designed to provide stable performance over a wide temperature range, ensuring reliability in various operating conditions. The device's package is optimized for low thermal resistance, allowing for better heat dissipation and longer operational life.

In summary, the ON Semiconductor SZ2816T3G Schottky Barrier Rectifier is an excellent choice for designers looking for a high-efficiency, high-reliability component that can handle demanding power management tasks. Its low forward voltage drop, high current capability, and robust surge protection make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Single-chip 8-bit microcontroller
Lowest to $2.8343
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontrollers
Need more? Email Us
OKI/Metcal
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess