EN
  • EN
  • DE

LTR-502ALS-WA

Part No LTR-502ALS-WA
Manufacturer Lite-On Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 715040-LTR-502ALS-WA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTR-502ALS-WA CAD Model

Description

The LTR-502ALS-WA is an ambient light sensor (ALS) designed and manufactured by Lite-On Inc. This sensor is a compact, low-power device used to measure the intensity of ambient light and provide a digital output that is proportional to the measured light level. It is commonly used in various electronic devices to automatically adjust display brightness, conserve power, and enhance user experience.

Applications:

  • Mobile Phones: Automatic display brightness adjustment.
  • Tablets: Screen brightness control for optimal viewing in different lighting conditions.
  • Notebook Computers: Adaptive screen brightness to save battery life.
  • Wearable Devices (Smartwatches, Fitness Trackers): Ambient light detection for display optimization.
  • Consumer Electronics: TVs, monitors, and other displays for brightness management.
  • Industrial Lighting Systems: Light level monitoring and control.

Features:

  • Digital Output: Provides a digital I2C interface for easy communication with microcontrollers and other digital systems.
  • Wide Dynamic Range: Capable of measuring light intensity over a broad range of illumination levels.
  • Low Power Consumption: Designed for battery-powered applications, minimizing power drain.
  • Small Form Factor: Compact size allows for integration into space-constrained devices.
  • High Accuracy: Delivers precise and reliable light intensity measurements.
  • Ambient Light Suppression: Incorporates infrared (IR) blocking to minimize interference from IR light sources.

Benefits:

  • Improved User Experience: Automatically adjusts display brightness for comfortable viewing in various lighting conditions.
  • Extended Battery Life: Reduces power consumption by dynamically adjusting display brightness based on ambient light levels.
  • Enhanced Display Visibility: Optimizes screen brightness for clear and readable display content.
  • Simplified System Design: Digital output simplifies integration with microcontrollers and other digital systems.
  • Reduced System Cost: Compact size and low power consumption help reduce overall system cost.
  • Accurate Light Measurement: Provides reliable light intensity data for various control and monitoring applications.

Additional Details:

The LTR-502ALS-WA typically operates within a specified voltage range (e.g., 2.5V to 3.6V) and has a defined operating temperature range. The I2C interface supports standard and fast mode communication. The sensor's spectral response is designed to closely match the human eye's sensitivity to light, providing accurate and representative light level measurements. Specific technical specifications can be found in the device's datasheet provided by Lite-On Inc., including sensitivity, resolution, and power consumption details.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Molex, LLC
FPC Connector
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,260 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess