EN
  • EN
  • DE

LTR-323DB

Part No LTR-323DB
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTODIODE PTX 5MM CLEAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Current - Dark (Id) (Max) 30nA
Wavelength 900nm
Viewing Angle 60°
Maximum Power Dissipation 150mW
Mounting Through Hole
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Dimension Radial
Win Source Part Number 206816-LTR-323DB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LTR-323DB CAD Model

Description

The LTR-323DB is a through-hole mounting type sensor manufactured by Lite-On Inc.

  • Viewing Angle: 60°
  • Wavelength: 900nm
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Maximum Power Dissipation: 150mW
  • Packaging: Radial dimension
  • Maximum Collector Current: - (Not specified)
  • Packaging Type: Bulk
  • Quantity: 1k pcs
  • Applications: Sensor applications
  • Supply and Demand Status: Balanced

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 570NM TOP VIEW 3SMD / Phototransistors 570nm Top View 3-SMD, Gull Wing
Need more? Email Us
Sharp Microelectronics
SENSOR PHOTO 860NM SIDE VIEW RAD / Phototransistors 860nm Side View Radial
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSIST FLAT CLR MINI SMD
Lowest to $0.0261
TT Electronics
SENSOR PHOTO 890NM TOP VIEW PILL / Phototransistors 890nm Top View Pill
Lowest to $4.3657
Honeywell
SENSOR PHOTO 880NM TOP TO46-3 / Phototransistors 880nm Top View TO-46-3 Metal Can
Lowest to $12.5811
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 980NM 2PLCC / Phototransistor Chip Silicon 980nm 2-Pin PLCC
Lowest to $0.4252
TT Electronics
SENSR OPTO TRANS 25.4MM REFL SMD / Reflective Optical Sensor 1" (25.4mm) 4-SMD
Lowest to $8.6029
Vishay
PHOTOTRANSISTOR 450 TO 1080 NM / Phototransistors 850nm Top View TO-206AA, TO-18-3 Metal Can
Lowest to $3.0734
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 620NM 2SMD GW / Photodiode 620nm 90ns 60° 2-SMD, Gull Wing
Lowest to $1.7913

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1096 $50.4160
1,115+ $0.0899 $100.2385
1,725+ $0.0871 $150.2475
2,375+ $0.0843 $200.2125
3,070+ $0.0815 $250.2050
4,105+ $0.0731 $300.0755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,835 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess