EN
  • EN
  • DE

L18E3V3CC3-2C

Part No L18E3V3CC3-2C
Manufacturer Lite-On Inc.
Catalog ESD and Circuit Protection
Description ESD Diode, 180W, 0.5uA, 3.3V, SOT-23, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clamping Voltage 9 V
Max Power Dissipation 180 W
Max Reverse Leakage Current 500 nA
Win Source Part Number 962604-L18E3V3CC3-2C
Categories ESD and Circuit Protection
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L18E3V3CC3-2C CAD Model

Description

The Lite-On Inc. electronic component is a low popularity product with a shortage of supply and demand.

  • Product Name: Unknown
  • Manufacturer: Lite-On Inc.
  • Win Source Part Number: 962604-L18E3V3CC3-2C
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Clamping Voltage: 9V
  • Application: ESD and Circuit Protection
  • Maximum Reverse Leakage Current: 500nA
  • Maximum Power Dissipation: 180W

You May Also Be Interested in

ON Semiconductor
TVS DIODE 5VWM 12.5VC SOT723 / 12.5V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-723
Lowest to $0.4285
Littelfuse Inc.
PGBSOT23 Series - SOT23 PulseGuard® Polymeric ESD Suppressors, 24V, 300V
Need more? Email Us
ON Semiconductor
TVS DIODE 15VWM 28.6VC SC74 / 28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Lowest to $0.6537
Yageo
ESD Suppressor TVS Array Array-16 Bi-Directional 24V 15kV Air/8kV Contact 16-Pin SOIC T/R
Need more? Email Us
Yageo
ESD Suppressor TVS Array Array-16 Bi-Directional 5V 15kV Air/8kV Contact 16-Pin SOIC T/R
Need more? Email Us
NXP / Nexperia
PESDxS2UT series - Double ESD protection diodes in SOT23 package
Need more? Email Us
ON Semiconductor
SOT-723 EUT SNGL CPR PBF / Clamp Ipp Tvs Diode Surface Mount SOT-723
Need more? Email Us
ON Semiconductor
TVS DIODE 10VWM 20VC 2UDFN / 20V Clamp Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
Lowest to $0.2391
ON Semiconductor
TVS DIODE 5VWM 10.4VC SOT723 / 10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
Lowest to $0.7208

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,045+ $0.0554 $57.8930
2,500+ $0.0462 $115.5000
3,850+ $0.0450 $173.2500
5,410+ $0.0427 $231.0070
6,945+ $0.0416 $288.9120
9,375+ $0.0370 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 1045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess